Ideal Industries, Inc. Screwdriver 35-183

Description
CABINET, SLOTTED TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
CABINET, SLOTTED TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-183 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-183
Screwdriver 35-183
CABINET, SLOTTED TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED VINYL GRIP
  • CABINET, SLOTTED TYPE
  • NICKEL CHROME PLATED, GROUND (TIP) FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 3-3/4 INCH
  • SHANK SIZE 3/16 INCH DIA
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-183
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver - 36-241 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 6.56 inch (167 mm)
Shank Length 3 inch (76.2 mm)
View Details
2 suppliers
3/16" x 3" Cabinet Screwdriver w/ Vinyl Grip - DWHT66389 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
View Details