Minerallac Company Screwdriver 35002

Description
SQUARE, SHORT TYPE 7-1/2 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE RED HANDLE COLOR #2 TIP SIZE SCREW SIZE #8, #9, #10 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
Datasheet
Description
SQUARE, SHORT TYPE 7-1/2 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE RED HANDLE COLOR #2 TIP SIZE SCREW SIZE #8, #9, #10 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35002 - Minerallac Company
Hampshire, IL, USA
Screwdriver
35002
Screwdriver 35002
SQUARE, SHORT TYPE 7-1/2 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE RED HANDLE COLOR #2 TIP SIZE SCREW SIZE #8, #9, #10 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
  • SQUARE, SHORT TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • RED HANDLE COLOR
  • #2 TIP SIZE
  • SCREW SIZE #8, #9, #10
  • HANDLE TYPE RUBBER CUSHION GRIP
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screwdrivers (hand tool)
Product Number 35002
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
4751 - Screwdrivers for slotted screws - 47510005 - Stahlwille North America
Specs
Drive Type Slotted
View Details