BLM GROUP USA Corporation 800VGP Series 880VGP

Description
CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for: "Real time" bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost Component simulation and feasibility check highlighting any possible collisions Immediate creation and execution of the machine program with twin data input Machine available in the following versions: 832VGP - maximum tube O.D. capacity ø 32 mm 842VGP - maximum tube O.D. capacity ø 42 mm 863VGP - maximum tube O.D. capacity ø 63.5 mm 880VGP - maximum tube O.D. capacity ø 80 mm
Description
CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for: "Real time" bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost Component simulation and feasibility check highlighting any possible collisions Immediate creation and execution of the machine program with twin data input Machine available in the following versions: 832VGP - maximum tube O.D. capacity ø 32 mm 842VGP - maximum tube O.D. capacity ø 42 mm 863VGP - maximum tube O.D. capacity ø 63.5 mm 880VGP - maximum tube O.D. capacity ø 80 mm

Suppliers

Company
Product
Description
Supplier Links
800VGP Series - 880VGP - BLM GROUP USA Corporation
Wixom, MI, USA
800VGP Series
880VGP
800VGP Series 880VGP
CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for: "Real time" bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost Component simulation and feasibility check highlighting any possible collisions Immediate creation and execution of the machine program with twin data input Machine available in the following versions: 832VGP - maximum tube O.D. capacity ø 32 mm 842VGP - maximum tube O.D. capacity ø 42 mm 863VGP - maximum tube O.D. capacity ø 63.5 mm 880VGP - maximum tube O.D. capacity ø 80 mm

CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations

Controlled and programmed by the innovative VGP3D:

Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for:

  • "Real time" bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost
  • Component simulation and feasibility check highlighting any possible collisions
  • Immediate creation and execution of the machine program with twin data input

Machine available in the following versions:

832VGP - maximum tube O.D. capacity Ø 32 mm
842VGP - maximum tube O.D. capacity Ø 42 mm
863VGP - maximum tube O.D. capacity Ø 63.5 mm
880VGP - maximum tube O.D. capacity Ø 80 mm

Supplier's Site

Technical Specifications

  BLM GROUP USA Corporation
Product Category Tube and Pipe Bending Machines
Product Number 880VGP
Product Name 800VGP Series
Type Rotary Draw / Mandrel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 4236641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.1870 to 0.3937 inch (4.75 to 10 mm)
View Details
Hand Conduit Bender - 56211 - Klein Tools, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details
Rebar Bender -  - Bobcat Company
Bobcat Company
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
ELECT Series - ELECT 63 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details