GAIA Converter Transient Protection Module 50 W - PGDS50 Series

Description
The GAIA Converter pre-regulator PGDS-50 series designates a low profile power adaptator module designed to extend input bus voltage to meet system operation during voltage transients, spikes, cranking and drop out occuring in avionics or military systems. The PGDS-50 delivers an output voltage adapted to GAIA Converter DC/DC modules. This line of module is optimized to provide high power efficiency up to 96% over the whole power range between 4W and 50W. The PGDS-50 features 4 modes of operations as follow: Low line operation : Low line operation occurs when the input bus voltage drops down below the permanent input voltage range of the DC/DC converter ; then the PGDS-50 operates in «boost» mode to provide an output voltage compatible with DC/DC converter. The PGDS-50 series can sustain low line operation down to 6V. Power fail operation : An undervoltage lock-out stops operation and disables the «boost» mode for voltage below this low line operation. Normal operation : Normal operation occurs between the permanent input voltage of DC/DC converter; The module is then operating in steady transparency state. Transient operation : The PGDS-50 series clamps input transient up to 80V/100ms or 100V/50ms.
Datasheet
Description
The GAIA Converter pre-regulator PGDS-50 series designates a low profile power adaptator module designed to extend input bus voltage to meet system operation during voltage transients, spikes, cranking and drop out occuring in avionics or military systems. The PGDS-50 delivers an output voltage adapted to GAIA Converter DC/DC modules. This line of module is optimized to provide high power efficiency up to 96% over the whole power range between 4W and 50W. The PGDS-50 features 4 modes of operations as follow: Low line operation : Low line operation occurs when the input bus voltage drops down below the permanent input voltage range of the DC/DC converter ; then the PGDS-50 operates in «boost» mode to provide an output voltage compatible with DC/DC converter. The PGDS-50 series can sustain low line operation down to 6V. Power fail operation : An undervoltage lock-out stops operation and disables the «boost» mode for voltage below this low line operation. Normal operation : Normal operation occurs between the permanent input voltage of DC/DC converter; The module is then operating in steady transparency state. Transient operation : The PGDS-50 series clamps input transient up to 80V/100ms or 100V/50ms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Protection Module - 50 W - PGDS50 Series - GAIA Converter
Summit, NJ, USA
Transient Protection Module
50 W - PGDS50 Series
Transient Protection Module 50 W - PGDS50 Series
The GAIA Converter pre-regulator PGDS-50 series designates a low profile power adaptator module designed to extend input bus voltage to meet system operation during voltage transients, spikes, cranking and drop out occuring in avionics or military systems. The PGDS-50 delivers an output voltage adapted to GAIA Converter DC/DC modules. This line of module is optimized to provide high power efficiency up to 96% over the whole power range between 4W and 50W. The PGDS-50 features 4 modes of operations as follow: Low line operation : Low line operation occurs when the input bus voltage drops down below the permanent input voltage range of the DC/DC converter ; then the PGDS-50 operates in «boost» mode to provide an output voltage compatible with DC/DC converter. The PGDS-50 series can sustain low line operation down to 6V. Power fail operation : An undervoltage lock-out stops operation and disables the «boost» mode for voltage below this low line operation. Normal operation : Normal operation occurs between the permanent input voltage of DC/DC converter; The module is then operating in steady transparency state. Transient operation : The PGDS-50 series clamps input transient up to 80V/100ms or 100V/50ms.

The GAIA Converter pre-regulator PGDS-50 series designates a low profile power adaptator module designed to extend input bus voltage to meet system operation during voltage transients, spikes, cranking and drop out occuring in avionics or military systems.

The PGDS-50 delivers an output voltage adapted to GAIA Converter DC/DC modules. This line of module is optimized to provide high power efficiency up to 96% over the whole power range between 4W and 50W.

The PGDS-50 features 4 modes of operations as
follow:

  • Low line operation :

Low line operation occurs when the input bus voltage drops down below the permanent input voltage range of the DC/DC converter ; then the PGDS-50 operates in «boost» mode to provide an output voltage compatible with DC/DC converter. The PGDS-50 series can sustain low line operation down to 6V.

  • Power fail operation :

An undervoltage lock-out stops operation and disables the «boost» mode for voltage below this low line operation.

  • Normal operation :

Normal operation occurs between the permanent input voltage of DC/DC converter; The module is then operating in steady transparency state.

  • Transient operation :

The PGDS-50 series clamps input transient up to 80V/100ms or 100V/50ms.

Supplier's Site Datasheet

Technical Specifications

  GAIA Converter
Product Category Surge Protective Devices (SPDs)
Product Number 50 W - PGDS50 Series
Product Name Transient Protection Module
Mounting Plug-in; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-esb-01-12a-20495 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Transient Protection Module - 100 W - LGDS100 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 90 to 100 watts
View Details