TelephoneStuff.com Kendall Howard Performance Work Bench with 14" Bottom.. 5000-3-400

Description
Performance Work Bench with 14" Bottom Shelf series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Work Bench Features: - Unique Open Frame Design - Completely Modular - This model has no upper shelving - Universal preset accessory mounting holes - Knock down design allows for easier transport to your facility - Ships in a fully enclosed crate to ensure no shipping damage - Easy to follow directions - Assembles in about an hour - 7 layer laminate coating on the main surface to protect against damage - Work Surface Height: 30" - Work Surface Weight Capacity: 1000 lbs. - Lower Shelf Depth: 14" - Lower Shelf Weight Capacity: 500 lbs. - Overall Capacity: 1000 lbs. - Available in 4 Dimensions: - 24" Width x 30" Depth x 30" Height (5000-3-400-24) - 48" Width x 30" Depth x 30" Height (5000-3-400-48) - 72" Width x 30" Depth x 30" Height (5000-3-400-72) - 96" Width x 30" Depth x 30" Height (5000-3-400-96)
Description
Performance Work Bench with 14" Bottom Shelf series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Work Bench Features: - Unique Open Frame Design - Completely Modular - This model has no upper shelving - Universal preset accessory mounting holes - Knock down design allows for easier transport to your facility - Ships in a fully enclosed crate to ensure no shipping damage - Easy to follow directions - Assembles in about an hour - 7 layer laminate coating on the main surface to protect against damage - Work Surface Height: 30" - Work Surface Weight Capacity: 1000 lbs. - Lower Shelf Depth: 14" - Lower Shelf Weight Capacity: 500 lbs. - Overall Capacity: 1000 lbs. - Available in 4 Dimensions: - 24" Width x 30" Depth x 30" Height (5000-3-400-24) - 48" Width x 30" Depth x 30" Height (5000-3-400-48) - 72" Width x 30" Depth x 30" Height (5000-3-400-72) - 96" Width x 30" Depth x 30" Height (5000-3-400-96)

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Performance Work Bench with 14" Bottom.. - 5000-3-400 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard Performance Work Bench with 14" Bottom..
5000-3-400
Kendall Howard Performance Work Bench with 14" Bottom.. 5000-3-400
Performance Work Bench with 14" Bottom Shelf series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Work Bench Features: - Unique Open Frame Design - Completely Modular - This model has no upper shelving - Universal preset accessory mounting holes - Knock down design allows for easier transport to your facility - Ships in a fully enclosed crate to ensure no shipping damage - Easy to follow directions - Assembles in about an hour - 7 layer laminate coating on the main surface to protect against damage - Work Surface Height: 30" - Work Surface Weight Capacity: 1000 lbs. - Lower Shelf Depth: 14" - Lower Shelf Weight Capacity: 500 lbs. - Overall Capacity: 1000 lbs. - Available in 4 Dimensions: - 24" Width x 30" Depth x 30" Height (5000-3-400-24) - 48" Width x 30" Depth x 30" Height (5000-3-400-48) - 72" Width x 30" Depth x 30" Height (5000-3-400-72) - 96" Width x 30" Depth x 30" Height (5000-3-400-96)

Performance Work Bench with 14" Bottom Shelf series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility.
Work Bench Features:
- Unique Open Frame Design
- Completely Modular
- This model has no upper shelving
- Universal preset accessory mounting holes
- Knock down design allows for easier transport to your facility
- Ships in a fully enclosed crate to ensure no shipping damage
- Easy to follow directions - Assembles in about an hour
- 7 layer laminate coating on the main surface to protect against damage
- Work Surface Height: 30"
- Work Surface Weight Capacity: 1000 lbs.
- Lower Shelf Depth: 14"
- Lower Shelf Weight Capacity: 500 lbs.
- Overall Capacity: 1000 lbs.
- Available in 4 Dimensions:
- 24" Width x 30" Depth x 30" Height (5000-3-400-24)
- 48" Width x 30" Depth x 30" Height (5000-3-400-48)
- 72" Width x 30" Depth x 30" Height (5000-3-400-72)
- 96" Width x 30" Depth x 30" Height (5000-3-400-96)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Workbenches and Workstations (Industrial)
Product Number 5000-3-400
Product Name Kendall Howard Performance Work Bench with 14" Bottom..
Type LAN
Unlock Full Specs
to access all available technical data

Similar Products

Elevatek Workstation Cantilever (Stationary), Electric, Resistant PVC Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 83.0 to 99.0 inch (2108 to 2515 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 2723791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details