TelephoneStuff.com Kendall Howard Performance Work Bench with 14" Bottom.. 5000-3-100-24

Description
Performance Work Bench with 14" Bottom Shelf and Upper Shelving series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Work Bench Features: - Unique Open Frame Design - Completely Modular - Universal preset accessory mounting holes - Knock down design allows for easier transport to your facility - Ships in a fully enclosed crate to ensure no shipping damage - Easy to follow directions - Assembles in about an hour - Fully adjustable upper shelving in any increment - 7 layer laminate coating on the main surface to protect against damage - Work Surface Height: 30" - Work Surface Weight Capacity: 1000 lbs. - Upper Shelving Height (adjustable): 32 - 74" - Upper Shelving Depth: 16" - Upper Shelving Weight Capacity: 350 lbs. - Lower Shelf Depth: 14" - Lower Shelf Weight Capacity: 500 lbs. - Overall Capacity: 1000 lbs. - Available in 4 Dimensions: - 24" Width x 30" Depth x 74" Height (5000-3-100-24) - 48" Width x 30" Depth x 74" Height (5000-3-100-48) - 72" Width x 30" Depth x 74" Height (5000-3-100-72) - 96" Width x 30" Depth x 74" Height (5000-3-100-96)
Description
Performance Work Bench with 14" Bottom Shelf and Upper Shelving series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Work Bench Features: - Unique Open Frame Design - Completely Modular - Universal preset accessory mounting holes - Knock down design allows for easier transport to your facility - Ships in a fully enclosed crate to ensure no shipping damage - Easy to follow directions - Assembles in about an hour - Fully adjustable upper shelving in any increment - 7 layer laminate coating on the main surface to protect against damage - Work Surface Height: 30" - Work Surface Weight Capacity: 1000 lbs. - Upper Shelving Height (adjustable): 32 - 74" - Upper Shelving Depth: 16" - Upper Shelving Weight Capacity: 350 lbs. - Lower Shelf Depth: 14" - Lower Shelf Weight Capacity: 500 lbs. - Overall Capacity: 1000 lbs. - Available in 4 Dimensions: - 24" Width x 30" Depth x 74" Height (5000-3-100-24) - 48" Width x 30" Depth x 74" Height (5000-3-100-48) - 72" Width x 30" Depth x 74" Height (5000-3-100-72) - 96" Width x 30" Depth x 74" Height (5000-3-100-96)

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Performance Work Bench with 14" Bottom.. - 5000-3-100-24 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard Performance Work Bench with 14" Bottom..
5000-3-100-24
Kendall Howard Performance Work Bench with 14" Bottom.. 5000-3-100-24
Performance Work Bench with 14" Bottom Shelf and Upper Shelving series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Work Bench Features: - Unique Open Frame Design - Completely Modular - Universal preset accessory mounting holes - Knock down design allows for easier transport to your facility - Ships in a fully enclosed crate to ensure no shipping damage - Easy to follow directions - Assembles in about an hour - Fully adjustable upper shelving in any increment - 7 layer laminate coating on the main surface to protect against damage - Work Surface Height: 30" - Work Surface Weight Capacity: 1000 lbs. - Upper Shelving Height (adjustable): 32 - 74" - Upper Shelving Depth: 16" - Upper Shelving Weight Capacity: 350 lbs. - Lower Shelf Depth: 14" - Lower Shelf Weight Capacity: 500 lbs. - Overall Capacity: 1000 lbs. - Available in 4 Dimensions: - 24" Width x 30" Depth x 74" Height (5000-3-100-24) - 48" Width x 30" Depth x 74" Height (5000-3-100-48) - 72" Width x 30" Depth x 74" Height (5000-3-100-72) - 96" Width x 30" Depth x 74" Height (5000-3-100-96)

Performance Work Bench with 14" Bottom Shelf and Upper Shelving series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility.
Work Bench Features:
- Unique Open Frame Design
- Completely Modular
- Universal preset accessory mounting holes
- Knock down design allows for easier transport to your facility
- Ships in a fully enclosed crate to ensure no shipping damage
- Easy to follow directions - Assembles in about an hour
- Fully adjustable upper shelving in any increment
- 7 layer laminate coating on the main surface to protect against damage
- Work Surface Height: 30"
- Work Surface Weight Capacity: 1000 lbs.
- Upper Shelving Height (adjustable): 32 - 74"
- Upper Shelving Depth: 16"
- Upper Shelving Weight Capacity: 350 lbs.
- Lower Shelf Depth: 14"
- Lower Shelf Weight Capacity: 500 lbs.
- Overall Capacity: 1000 lbs.
- Available in 4 Dimensions:
- 24" Width x 30" Depth x 74" Height (5000-3-100-24)
- 48" Width x 30" Depth x 74" Height (5000-3-100-48)
- 72" Width x 30" Depth x 74" Height (5000-3-100-72)
- 96" Width x 30" Depth x 74" Height (5000-3-100-96)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Workbenches and Workstations (Industrial)
Product Number 5000-3-100-24
Product Name Kendall Howard Performance Work Bench with 14" Bottom..
Type LAN
Unlock Full Specs
to access all available technical data

Similar Products

Elevatek Workbench Centered (Stationary), Manual, Dissipative (72
Specs
Length 48.0 inch (1219 mm)
Width 72.0 inch (1828.80 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Combination PCR Workstation - AC648TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details