RS Components, Ltd. Workbenches 2723774

Description
Bott 16921512.16 Workbench
Request a Quote
Description
Bott 16921512.16 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Workbenches
2723774
Workbenches 2723774
Bott 16921512.16 Workbench

Bott 16921512.16 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2723774
Product Name Workbenches
Length 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2724052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Width 59.1 inch (1500.00 mm)
Height 33.1 inch (840 mm)
View Details
Worktops - 1357360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2723791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
Height 35.8 inch (910 mm)
View Details
Workbenches - 1271519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Trolley
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
View Details