TelephoneStuff.com Leviton Twist and Mount Patch Panel with 12 CAT 6 Ports 476TM-612

Description
Twist and Mount Patch Panel with 12 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs. Features: - Commercial grade telephone and data patching - Component-rated CAT 6 ports - Jacks include Leviton’s patented retention force technology - Compact design - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton structured media center enclosure - Black plastic mounting bracket - Plastic punch-down tool included - Meets TIA-570-B bend radius requirements - CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet - CAT 6 Ports: 12 - UL listed
Description
Twist and Mount Patch Panel with 12 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs. Features: - Commercial grade telephone and data patching - Component-rated CAT 6 ports - Jacks include Leviton’s patented retention force technology - Compact design - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton structured media center enclosure - Black plastic mounting bracket - Plastic punch-down tool included - Meets TIA-570-B bend radius requirements - CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet - CAT 6 Ports: 12 - UL listed

Suppliers

Company
Product
Description
Supplier Links
Leviton Twist and Mount Patch Panel with 12 CAT 6 Ports - 476TM-612 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Twist and Mount Patch Panel with 12 CAT 6 Ports
476TM-612
Leviton Twist and Mount Patch Panel with 12 CAT 6 Ports 476TM-612
Twist and Mount Patch Panel with 12 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs. Features: - Commercial grade telephone and data patching - Component-rated CAT 6 ports - Jacks include Leviton’s patented retention force technology - Compact design - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton structured media center enclosure - Black plastic mounting bracket - Plastic punch-down tool included - Meets TIA-570-B bend radius requirements - CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet - CAT 6 Ports: 12 - UL listed

Twist and Mount Patch Panel with 12 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs.
Features:
- Commercial grade telephone and data patching
- Component-rated CAT 6 ports
- Jacks include Leviton’s patented retention force technology
- Compact design
- Universal T568A and T568B wiring labels
- IDC termination with Universal 568A and 568B wiring cards
- Includes port designation strips
- Fits easily into any Leviton structured media center enclosure
- Black plastic mounting bracket
- Plastic punch-down tool included
- Meets TIA-570-B bend radius requirements
- CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet
- CAT 6 Ports: 12
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 476TM-612
Product Name Leviton Twist and Mount Patch Panel with 12 CAT 6 Ports
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
2RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details