Federal Signal Corporation - Industrial Signaling and Systems AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms AD-26PD

Description
Heavy-duty tamper resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 12VDC UL and cUL Listed Features Heavy-duty, tamper-resistant Panel-Mount Intercoms, designed for single-channel, two-way communications with integrated volume control, TALK/LISTEN switch, and robust brushed aluminum construction that includes a Neoprene™ gasket and stainless steel hardware. Accommodating the full range of Atkinson Dynamics speakers, the flush-mount units are available in 12VDC, 24VDC, and 120VAC 50/60Hz models.
Request a Quote
Description
Heavy-duty tamper resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 12VDC UL and cUL Listed Features Heavy-duty, tamper-resistant Panel-Mount Intercoms, designed for single-channel, two-way communications with integrated volume control, TALK/LISTEN switch, and robust brushed aluminum construction that includes a Neoprene™ gasket and stainless steel hardware. Accommodating the full range of Atkinson Dynamics speakers, the flush-mount units are available in 12VDC, 24VDC, and 120VAC 50/60Hz models.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AD-26PD is a 12 Vdc panel-mount intercom in the Atkinson Dynamics AD-26P series, designed for single-channel two-way communication with an integrated TALK/LISTEN switch and volume control. It features brushed aluminum construction with a Neoprene® gasket and stainless steel hardware, and requires a matching Atkinson Dynamics speaker (AD-SF-25, AD-SS-25, or AD-SO-25). The unit measures 165.1 mm wide, 112.25 mm high, and 118.61 mm deep, weighs 1.36 kg, and operates between -35°C and 66°C. It is UL and cUL listed, draws 1.47 A in operating mode, and 100 mA in standby. The part is a secondary unit variant within the series.

Datasheet Summary
Powered by GS/AI

The AD-26PD is a 12 Vdc panel-mount intercom in the Atkinson Dynamics AD-26P series, designed for single-channel two-way communication with an integrated TALK/LISTEN switch and volume control. It features brushed aluminum construction with a Neoprene® gasket and stainless steel hardware, and requires a matching Atkinson Dynamics speaker (AD-SF-25, AD-SS-25, or AD-SO-25). The unit measures 165.1 mm wide, 112.25 mm high, and 118.61 mm deep, weighs 1.36 kg, and operates between -35°C and 66°C. It is UL and cUL listed, draws 1.47 A in operating mode, and 100 mA in standby. The part is a secondary unit variant within the series.

Suppliers

Company
Product
Description
Supplier Links
AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms - AD-26PD - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms
AD-26PD
AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms AD-26PD
Heavy-duty tamper resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 12VDC UL and cUL Listed Features Heavy-duty, tamper-resistant Panel-Mount Intercoms, designed for single-channel, two-way communications with integrated volume control, TALK/LISTEN switch, and robust brushed aluminum construction that includes a Neoprene™ gasket and stainless steel hardware. Accommodating the full range of Atkinson Dynamics speakers, the flush-mount units are available in 12VDC, 24VDC, and 120VAC 50/60Hz models.
  • Heavy-duty tamper resistant intercom
  • Single-channel, two-way communications
  • Integrated volume control and Talk/Listen switch
  • Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25
  • Available in 12VDC
  • UL and cUL Listed

Features

Heavy-duty, tamper-resistant Panel-Mount Intercoms, designed for single-channel, two-way communications with integrated volume control, TALK/LISTEN switch, and robust brushed aluminum construction that includes a Neoprene™ gasket and stainless steel hardware. Accommodating the full range of Atkinson Dynamics speakers, the flush-mount units are available in 12VDC, 24VDC, and 120VAC 50/60Hz models.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Intercoms
Product Number AD-26PD
Product Name AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms
Unlock Full Specs
to access all available technical data

Similar Products

AD-26 Atkinson Dynamics 12VDC Wall Mount Intercoms - AD-26C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms - AD-27-4 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AD-26 Atkinson Dynamics 12VDC Wall Mount Intercoms - AD-26D-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AD-26 Atkinson Dynamics 12VDC Wall Mount Intercoms - AD-26 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details