TelephoneStuff.com Astatic Microphone Base 40-116

Description
40-116 utility microphone base is designed to accept the popular 800 or 900 series ASTATIC mini-gooseneck microphones, as well as any other miniature gooseneck microphone with a three-pin professional audio connector. Microphone Base Features: - Specially compounded energy absorbing "shock mount" pad to decouple the base from sources of unwanted mechanical resonance, i.e. podiums, lecterns, tables, etc. - Push button can be used as "push-to-talk" or "push-to-mute" - Circuit contains a highly reliable switch to operate 55dB mute which effectively kills audio output - Supplied with rugged four conductor, two shielded, seven foot cable terminated with a professional three pin male XLR type connector for balanced audio - Base constructed of die cast zinc with steel base plate
Description
40-116 utility microphone base is designed to accept the popular 800 or 900 series ASTATIC mini-gooseneck microphones, as well as any other miniature gooseneck microphone with a three-pin professional audio connector. Microphone Base Features: - Specially compounded energy absorbing "shock mount" pad to decouple the base from sources of unwanted mechanical resonance, i.e. podiums, lecterns, tables, etc. - Push button can be used as "push-to-talk" or "push-to-mute" - Circuit contains a highly reliable switch to operate 55dB mute which effectively kills audio output - Supplied with rugged four conductor, two shielded, seven foot cable terminated with a professional three pin male XLR type connector for balanced audio - Base constructed of die cast zinc with steel base plate

Suppliers

Company
Product
Description
Supplier Links
Astatic Microphone Base - 40-116 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Microphone Base
40-116
Astatic Microphone Base 40-116
40-116 utility microphone base is designed to accept the popular 800 or 900 series ASTATIC mini-gooseneck microphones, as well as any other miniature gooseneck microphone with a three-pin professional audio connector. Microphone Base Features: - Specially compounded energy absorbing "shock mount" pad to decouple the base from sources of unwanted mechanical resonance, i.e. podiums, lecterns, tables, etc. - Push button can be used as "push-to-talk" or "push-to-mute" - Circuit contains a highly reliable switch to operate 55dB mute which effectively kills audio output - Supplied with rugged four conductor, two shielded, seven foot cable terminated with a professional three pin male XLR type connector for balanced audio - Base constructed of die cast zinc with steel base plate

40-116 utility microphone base is designed to accept the popular 800 or 900 series ASTATIC mini-gooseneck microphones, as well as any other miniature gooseneck microphone with a three-pin professional audio connector.
Microphone Base Features:
- Specially compounded energy absorbing "shock mount" pad to decouple the base from sources of unwanted mechanical resonance, i.e. podiums, lecterns, tables, etc.
- Push button can be used as "push-to-talk" or "push-to-mute"
- Circuit contains a highly reliable switch to operate 55dB mute which effectively kills audio output
- Supplied with rugged four conductor, two shielded, seven foot cable terminated with a professional three pin male XLR type connector for balanced audio
- Base constructed of die cast zinc with steel base plate

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 40-116
Product Name Astatic Microphone Base
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details