Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
POWER CONNECTORS
ALLEN-BRADLEY / ROCKWELL AUTOMATION
25-PM1-V6P0 -- POWERFLEX 520 1.1KW (1.5HP) POWER MODULE
Allen-Bradley / Rockwell Automation
PowerFlex 520 1.1kW (1.5Hp) Power Module
25-PM1-V6P0
Allen-Bradley / Rockwell Automation
Done
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
PowerFlex 520 1.1kW (1.5Hp) Power Module
25-PM1-V6P0
PowerFlex 520 1.1kW (1.5Hp) Power Module
25-PM1-V6P0
PF520 Series Power Module: 120V, 1ph, 2HP
PF520 Series Power Module: 120V, 1ph, 2HP
Supplier's Site
Datasheet
Technical Specifications
Allen-Bradley / Rockwell Automation
Product Category
Power Connectors
Product Number
25-PM1-V6P0
Product Name
PowerFlex 520 1.1kW (1.5Hp) Power Module
Power Type
AC Power Connector
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Power Module 70 mm Stack Light
856T-BAC7C
Specs
Device Type
Power Entry Module
View Details
Allen-Bradley / Rockwell Automation
PowerFlex 520 0.75kW (1Hp) Power Module
25-PM1-B5P0
Specs
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Allen-Bradley / Rockwell Automation
PowerFlex 750 Kit, MD, Current Sensors
SK-RM-INVCS1-F8M
Specs
Device Type
Power Entry Module
View Details
Allen-Bradley / Rockwell Automation
30mm LED Power Module 800G PB
800G-DBG
Specs
Device Type
Power Entry Module
View Details