RS Components, Ltd. Drill Bits 215007

Description
RS PRO H30100500 Drill Bit
Request a Quote
Description
RS PRO H30100500 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 215007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
215007
Drill Bits 215007
RS PRO H30100500 Drill Bit

RS PRO H30100500 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 215007
Product Name Drill Bits
Diameter 0.197 inch (5.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details
Hole Saws & Core Drill Bits - 1749046 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details