Klein Tools, Inc. Plier D245-5

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 11/16 INCH JAW LENGTH 9/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 3/8 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 11/16 INCH JAW LENGTH 9/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D245-5 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D245-5
Plier D245-5
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 11/16 INCH JAW LENGTH 9/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 3/8 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 5-1/16 INCH OVERALL LENGTH
  • 11/16 INCH JAW LENGTH
  • 9/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D245-5
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Plier - D201-8NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 8.69 inch (221 mm)
Jaw Length 1.44 inch (36.51 mm)
View Details
2 suppliers
High Leverage Diagonal Cutter - JIC-2288 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Diagonal
Features Soft Handles
Material Alloy Steel
View Details