Klein Tools, Inc. Plier D504-12B

Description
STEEL MATERIAL 12-1/2 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
Request a Quote Datasheet
Description
STEEL MATERIAL 12-1/2 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D504-12B - Klein Tools, Inc.
Chicago, IL, USA
STEEL MATERIAL 12-1/2 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
  • STEEL MATERIAL
  • 12-1/2 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • HARDENED PROCESS
  • 2-3/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • NARROW JAW TYPE
  • KLAW[TM] BRAND
Supplier's Site
Pliers - D504-12B-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Serrated 12.50"" (317.5mm)"

"Adjustable (Water Pump) Pliers Flat Nose Serrated 12.50"" (317.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D504-12B D504-12B-ND
Product Name Plier Pliers
Length 12.5 inch (317 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - D201-8NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 8.69 inch (221 mm)
Jaw Length 1.44 inch (36.51 mm)
View Details
2 suppliers
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details