RS Components, Ltd. Pliers 2380766

Description
RS PRO PN5040/7D Forming Plier
Request a Quote
Description
RS PRO PN5040/7D Forming Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380766
Pliers 2380766
RS PRO PN5040/7D Forming Plier

RS PRO PN5040/7D Forming Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380766
Product Name Pliers
Length 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Pliers - 2380767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details