Proto® Industrial Tools PLIER PT-1300

Description
ALLOY STEEL MATERIAL 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL HEAT TREATED PROCESS STRAIGHT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.69 LB APPLICABLE STANDARD ASME B107.13M
Datasheet
Description
ALLOY STEEL MATERIAL 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL HEAT TREATED PROCESS STRAIGHT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.69 LB APPLICABLE STANDARD ASME B107.13M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1300 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
PT-1300
PLIER PT-1300
ALLOY STEEL MATERIAL 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL HEAT TREATED PROCESS STRAIGHT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.69 LB APPLICABLE STANDARD ASME B107.13M
  • ALLOY STEEL MATERIAL
  • 11 1/2 INCH OVERALL LENGTH
  • 11 1/2 OVERALL LENGTH - FRACTIONAL
  • HEAT TREATED PROCESS
  • STRAIGHT NOSE JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.69 LB
  • APPLICABLE STANDARD ASME B107.13M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1300
Product Name PLIER
Type Specialty / Other; STRAIGHT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
6545 - Circlip pliers for outside circlips - 65456003 - Stahlwille North America
Specs
Type Retaining-Ring
Length 8.27 inch (210 mm)
Weight 8.18 oz (2.28 N)
View Details
PLIER - FA-192.18VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.47 inch (190 mm)
Jaw Length 0.7812 inch (19.84 mm)
View Details