Proto® Industrial Tools PLIER PT-1250-2

Description
RIB LOCK TYPE ALLOY STEEL MATERIAL 10 1/4 INCH OVERALL LENGTH 10 1/4 OVERALL LENGTH - FRACTIONAL 1 29/64 INCH JAW LENGTH 1 17/32 INCH JAW WIDTH 1 29/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.89 LB APPLICABLE STANDARD ASME B107.23 JAW THICKNESS 7/16 INCH
Datasheet
Description
RIB LOCK TYPE ALLOY STEEL MATERIAL 10 1/4 INCH OVERALL LENGTH 10 1/4 OVERALL LENGTH - FRACTIONAL 1 29/64 INCH JAW LENGTH 1 17/32 INCH JAW WIDTH 1 29/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.89 LB APPLICABLE STANDARD ASME B107.23 JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1250-2 - Proto® Industrial Tools
New Britain, CT, USA
RIB LOCK TYPE ALLOY STEEL MATERIAL 10 1/4 INCH OVERALL LENGTH 10 1/4 OVERALL LENGTH - FRACTIONAL 1 29/64 INCH JAW LENGTH 1 17/32 INCH JAW WIDTH 1 29/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.89 LB APPLICABLE STANDARD ASME B107.23 JAW THICKNESS 7/16 INCH
  • RIB LOCK TYPE
  • ALLOY STEEL MATERIAL
  • 10 1/4 INCH OVERALL LENGTH
  • 10 1/4 OVERALL LENGTH - FRACTIONAL
  • 1 29/64 INCH JAW LENGTH
  • 1 17/32 INCH JAW WIDTH
  • 1 29/64 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.89 LB
  • APPLICABLE STANDARD ASME B107.23
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1250-2
Product Name PLIER
Length 10.25 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
6600 - Side cutters - 66007180 Kopie - Stahlwille North America
Specs
Type Diagonal
Length 7.09 inch (180 mm)
Weight 8.78 oz (2.44 N)
View Details
PLIER - FA-192.16VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.88 inch (175 mm)
Jaw Length 0.7188 inch (18.26 mm)
View Details