Klein Tools, Inc. Plier D327-51/2C

Description
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR SLIM LONG NOSE JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/16 INCH
Request a Quote Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR SLIM LONG NOSE JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D327-51/2C - Klein Tools, Inc.
Chicago, IL, USA
SPRING LOADED TYPE STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR SLIM LONG NOSE JAW TYPE JAW THICKNESS 5/16 INCH POINT THICKNESS 1/16 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • 1-11/16 INCH JAW LENGTH
  • 1/2 INCH JAW WIDTH
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • DARK BLUE HANDLE COLOR
  • SLIM LONG NOSE JAW TYPE
  • JAW THICKNESS 5/16 INCH
  • POINT THICKNESS 1/16 INCH
Supplier's Site Datasheet
Pliers - D327-51/2C-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Smooth 5.63"" (142.9mm)"

"Standard Pliers Long Nose Smooth 5.63"" (142.9mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D327-51/2C D327-51/2C-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Length 1.38 inch (35 mm)
View Details
Plier - D503-12 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 13.25 inch (337 mm)
Material Steel
View Details
6530 - Snipe nose pliers with cutter (radio- or telephone pliers) - 65307200 - Stahlwille North America
Specs
Type Miniture / Precision
Length 7.87 inch (200 mm)
Weight 8.11 oz (2.26 N)
View Details