Klein Tools, Inc. Plier D201-7NE

Description
HOT-RIVETED TYPE STEEL MATERIAL 7-7/16 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-1/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 7-7/16 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-1/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D201-7NE - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 7-7/16 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-1/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 7-7/16 INCH OVERALL LENGTH
  • 1-9/32 INCH JAW LENGTH
  • 1-1/16 INCH JAW WIDTH
  • CUTTING, GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • DARK BLUE HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 5/8 INCH
Supplier's Site Datasheet
Pliers - D201-7NE-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 7.44"" (189.0mm)"

"Combination Pliers Flat Nose Partially Serrated 7.44"" (189.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D201-7NE D201-7NE-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 7.44 inch (189 mm)
Jaw Length 1.28 inch (32.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Plier - J2000-9NETP - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details