Proto® Industrial Tools Plier J250G

Description
SPRING LOADED TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-13/16 INCH OVERALL LENGTH 7-13/16 OVERALL LENGTH - FRACTIONAL 7.8125 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL CURVED JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SPRING LOADED TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-13/16 INCH OVERALL LENGTH 7-13/16 OVERALL LENGTH - FRACTIONAL 7.8125 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL CURVED JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J250G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J250G
Plier J250G
SPRING LOADED TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-13/16 INCH OVERALL LENGTH 7-13/16 OVERALL LENGTH - FRACTIONAL 7.8125 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL CURVED JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • SPRING LOADED TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-13/16 INCH OVERALL LENGTH
  • 7-13/16 OVERALL LENGTH - FRACTIONAL
  • 7.8125 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • CURVED JAW TYPE
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J250G
Product Name Plier
Type Specialty / Other; CURVED
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
6507 - Flat nose pliers, short - 65076160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 5.33 oz (1.48 N)
View Details
PLIER - E189872 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.98 inch (203 mm)
Jaw Length 2.72 inch (69.06 mm)
View Details