Klein Tools, Inc. Plier J248-8

Description
DIAGONAL TYPE TOOL STEEL MATERIAL BLACK OXIDE FINISH 8 1/8 INCH OVERALL LENGTH 8 1/8 OVERALL LENGTH - FRACTIONAL 13/16 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 13/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL RED/BLACK HANDLE COLOR BEVELED JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 0.61 LB HANDLE FINISH JOURNEYMAN
Datasheet
Description
DIAGONAL TYPE TOOL STEEL MATERIAL BLACK OXIDE FINISH 8 1/8 INCH OVERALL LENGTH 8 1/8 OVERALL LENGTH - FRACTIONAL 13/16 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 13/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL RED/BLACK HANDLE COLOR BEVELED JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 0.61 LB HANDLE FINISH JOURNEYMAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J248-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
J248-8
Plier J248-8
DIAGONAL TYPE TOOL STEEL MATERIAL BLACK OXIDE FINISH 8 1/8 INCH OVERALL LENGTH 8 1/8 OVERALL LENGTH - FRACTIONAL 13/16 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 13/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL RED/BLACK HANDLE COLOR BEVELED JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 0.61 LB HANDLE FINISH JOURNEYMAN
  • DIAGONAL TYPE
  • TOOL STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 1/8 INCH OVERALL LENGTH
  • 8 1/8 OVERALL LENGTH - FRACTIONAL
  • 13/16 INCH JAW LENGTH
  • 1 3/16 INCH JAW WIDTH
  • 13/16 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • HARDENED PROCESS
  • HARDENED TOOL STEEL HANDLE MATERIAL
  • RED/BLACK HANDLE COLOR
  • BEVELED JAW TYPE
  • JOURNEYMAN[T] BRAND
  • WEIGHT 0.61 LB
  • HANDLE FINISH JOURNEYMAN
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number J248-8
Product Name Plier
Length 8.12 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Plier - D203-6H2 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
3 suppliers
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details