Klein Tools, Inc. Cable Tester VDV501816

Description
PRO TESTER TYPE 2.8 INCH W X 6.3 INCH H SIZE CE APPROVAL RJ45 CONNECTOR TYPE ALKALINE BATTERY TYPE 9 V BATTERY VOLTAGE TEST-N-MAP[R], SCOUT[R] BRAND KIT CONTENTS (5) LOCATION RJ45 REMOTE, (5) LOCATION F-CONNECTOR REMOTE, (1) F TO F BARREL CONNECTOR, BATTERY (1) REMOTE HOLDER
Description
PRO TESTER TYPE 2.8 INCH W X 6.3 INCH H SIZE CE APPROVAL RJ45 CONNECTOR TYPE ALKALINE BATTERY TYPE 9 V BATTERY VOLTAGE TEST-N-MAP[R], SCOUT[R] BRAND KIT CONTENTS (5) LOCATION RJ45 REMOTE, (5) LOCATION F-CONNECTOR REMOTE, (1) F TO F BARREL CONNECTOR, BATTERY (1) REMOTE HOLDER

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - VDV501816 - Klein Tools, Inc.
Chicago, IL, USA
Cable Tester
VDV501816
Cable Tester VDV501816
PRO TESTER TYPE 2.8 INCH W X 6.3 INCH H SIZE CE APPROVAL RJ45 CONNECTOR TYPE ALKALINE BATTERY TYPE 9 V BATTERY VOLTAGE TEST-N-MAP[R], SCOUT[R] BRAND KIT CONTENTS (5) LOCATION RJ45 REMOTE, (5) LOCATION F-CONNECTOR REMOTE, (1) F TO F BARREL CONNECTOR, BATTERY (1) REMOTE HOLDER
  • PRO TESTER TYPE
  • 2.8 INCH W X 6.3 INCH H SIZE
  • CE APPROVAL
  • RJ45 CONNECTOR TYPE
  • ALKALINE BATTERY TYPE
  • 9 V BATTERY VOLTAGE
  • TEST-N-MAP[R], SCOUT[R] BRAND
  • KIT CONTENTS (5) LOCATION RJ45 REMOTE, (5) LOCATION F-CONNECTOR REMOTE, (1) F TO F BARREL CONNECTOR, BATTERY (1) REMOTE HOLDER
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Cable Testers
Product Number VDV501816
Product Name Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-180 CBN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator; Other; Detects wires and cables.
View Details