Klein Tools, Inc. Cable Tester VDV526-052

Description
CONTINUITY TESTER TYPE 2.3 INCH W X 1.1 INCH D X 4.6 INCH H SIZE LCD DISPLAY TYPE CE APPROVAL RJ45 CONNECTOR TYPE (4) LR44 ALKALINE BATTERY TYPE 6 V BATTERY VOLTAGE SCOUT[TM] BRAND
Datasheet
Description
CONTINUITY TESTER TYPE 2.3 INCH W X 1.1 INCH D X 4.6 INCH H SIZE LCD DISPLAY TYPE CE APPROVAL RJ45 CONNECTOR TYPE (4) LR44 ALKALINE BATTERY TYPE 6 V BATTERY VOLTAGE SCOUT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - VDV526-052 - Klein Tools, Inc.
Chicago, IL, USA
Cable Tester
VDV526-052
Cable Tester VDV526-052
CONTINUITY TESTER TYPE 2.3 INCH W X 1.1 INCH D X 4.6 INCH H SIZE LCD DISPLAY TYPE CE APPROVAL RJ45 CONNECTOR TYPE (4) LR44 ALKALINE BATTERY TYPE 6 V BATTERY VOLTAGE SCOUT[TM] BRAND
  • CONTINUITY TESTER TYPE
  • 2.3 INCH W X 1.1 INCH D X 4.6 INCH H SIZE
  • LCD DISPLAY TYPE
  • CE APPROVAL
  • RJ45 CONNECTOR TYPE
  • (4) LR44 ALKALINE BATTERY TYPE
  • 6 V BATTERY VOLTAGE
  • SCOUT[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Cable Testers
Product Number VDV526-052
Product Name Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-LT 12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Cable/Harness Tester - 8740N/8740NA/8740FA - Microtest Corporation
Specs
Configuration Benchtop
Cable Serial; USB
Test Features Hipot
View Details
DB-9 Pocketester™ - Model 51 - Data Connect Enterprise, Inc.
Data Connect Enterprise, Inc.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details