Klein Tools, Inc. Cable Tester VDV501-809

Description
PRO TESTER TYPE 2.8 INCH W X 1.7 INCH D X 6.3 INCH H SIZE LCD DISPLAY TYPE CE APPROVAL RJ11, RJ12, RJ45 CONNECTOR TYPE ALKALINE BATTERY TYPE 9 V BATTERY VOLTAGE KIT CONTENTS (5) LOCATION RJ45 REMOTE, (5) LOCATION F-CONNECTOR REMOTE, (1) F TO F BARREL CONNECTOR, BATTERY (1) REMOTE HOLDER
Datasheet
Description
PRO TESTER TYPE 2.8 INCH W X 1.7 INCH D X 6.3 INCH H SIZE LCD DISPLAY TYPE CE APPROVAL RJ11, RJ12, RJ45 CONNECTOR TYPE ALKALINE BATTERY TYPE 9 V BATTERY VOLTAGE KIT CONTENTS (5) LOCATION RJ45 REMOTE, (5) LOCATION F-CONNECTOR REMOTE, (1) F TO F BARREL CONNECTOR, BATTERY (1) REMOTE HOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - VDV501-809 - Klein Tools, Inc.
Chicago, IL, USA
Cable Tester
VDV501-809
Cable Tester VDV501-809
PRO TESTER TYPE 2.8 INCH W X 1.7 INCH D X 6.3 INCH H SIZE LCD DISPLAY TYPE CE APPROVAL RJ11, RJ12, RJ45 CONNECTOR TYPE ALKALINE BATTERY TYPE 9 V BATTERY VOLTAGE KIT CONTENTS (5) LOCATION RJ45 REMOTE, (5) LOCATION F-CONNECTOR REMOTE, (1) F TO F BARREL CONNECTOR, BATTERY (1) REMOTE HOLDER
  • PRO TESTER TYPE
  • 2.8 INCH W X 1.7 INCH D X 6.3 INCH H SIZE
  • LCD DISPLAY TYPE
  • CE APPROVAL
  • RJ11, RJ12, RJ45 CONNECTOR TYPE
  • ALKALINE BATTERY TYPE
  • 9 V BATTERY VOLTAGE
  • KIT CONTENTS (5) LOCATION RJ45 REMOTE, (5) LOCATION F-CONNECTOR REMOTE, (1) F TO F BARREL CONNECTOR, BATTERY (1) REMOTE HOLDER
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Cable Testers
Product Number VDV501-809
Product Name Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Electroding Detector - Model 5916 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Resistors
View Details
10 Way Audio Cable Tester - 603466 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details