Klein Tools, Inc. Cable Tester VDV501-825

Description
CONTINUITY, OPEN, SHORT, MISWIRE, SPLIT-PAIR, PRO TESTER TYPE 11.5 INCH W X 2 INCH D X 9 INCH H SIZE 2000 FT CABLE LENGTH COAXIAL F-CONNECTOR, DATA, TESTS VOICE, VIDEO CABLE TYPE CE APPROVAL VOICE/DATA/VIDEO TEST AND MEASUREMENT APPLICATION RJ11, RJ12, RJ45 CONNECTOR TYPE 34 OZ WEIGHT BUTTON COLOR RED KIT CONTENTS (1) SCOUT PRO 2 LT TESTER, (1) SELF-STORING REMOTE, (1) LANMAP KIT WITH (19) RJ45 LOCATION REMOTES, (1) COAXMAP KIT WITH (19) F-CONNECTOR LOCATION REMOTES, (1) COAX BARREL F ADAPTER, (1) CARRYING CASE, MANUAL BATTERY VOLTAGE (V) 9 V
Datasheet
Description
CONTINUITY, OPEN, SHORT, MISWIRE, SPLIT-PAIR, PRO TESTER TYPE 11.5 INCH W X 2 INCH D X 9 INCH H SIZE 2000 FT CABLE LENGTH COAXIAL F-CONNECTOR, DATA, TESTS VOICE, VIDEO CABLE TYPE CE APPROVAL VOICE/DATA/VIDEO TEST AND MEASUREMENT APPLICATION RJ11, RJ12, RJ45 CONNECTOR TYPE 34 OZ WEIGHT BUTTON COLOR RED KIT CONTENTS (1) SCOUT PRO 2 LT TESTER, (1) SELF-STORING REMOTE, (1) LANMAP KIT WITH (19) RJ45 LOCATION REMOTES, (1) COAXMAP KIT WITH (19) F-CONNECTOR LOCATION REMOTES, (1) COAX BARREL F ADAPTER, (1) CARRYING CASE, MANUAL BATTERY VOLTAGE (V) 9 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - VDV501-825 - Klein Tools, Inc.
Chicago, IL, USA
Cable Tester
VDV501-825
Cable Tester VDV501-825
CONTINUITY, OPEN, SHORT, MISWIRE, SPLIT-PAIR, PRO TESTER TYPE 11.5 INCH W X 2 INCH D X 9 INCH H SIZE 2000 FT CABLE LENGTH COAXIAL F-CONNECTOR, DATA, TESTS VOICE, VIDEO CABLE TYPE CE APPROVAL VOICE/DATA/VIDEO TEST AND MEASUREMENT APPLICATION RJ11, RJ12, RJ45 CONNECTOR TYPE 34 OZ WEIGHT BUTTON COLOR RED KIT CONTENTS (1) SCOUT PRO 2 LT TESTER, (1) SELF-STORING REMOTE, (1) LANMAP KIT WITH (19) RJ45 LOCATION REMOTES, (1) COAXMAP KIT WITH (19) F-CONNECTOR LOCATION REMOTES, (1) COAX BARREL F ADAPTER, (1) CARRYING CASE, MANUAL BATTERY VOLTAGE (V) 9 V
  • CONTINUITY, OPEN, SHORT, MISWIRE, SPLIT-PAIR, PRO TESTER TYPE
  • 11.5 INCH W X 2 INCH D X 9 INCH H SIZE
  • 2000 FT CABLE LENGTH
  • COAXIAL F-CONNECTOR, DATA, TESTS VOICE, VIDEO CABLE TYPE
  • CE APPROVAL
  • VOICE/DATA/VIDEO TEST AND MEASUREMENT APPLICATION
  • RJ11, RJ12, RJ45 CONNECTOR TYPE
  • 34 OZ WEIGHT
  • BUTTON COLOR RED
  • KIT CONTENTS (1) SCOUT PRO 2 LT TESTER, (1) SELF-STORING REMOTE, (1) LANMAP KIT WITH (19) RJ45 LOCATION REMOTES, (1) COAXMAP KIT WITH (19) F-CONNECTOR LOCATION REMOTES, (1) COAX BARREL F ADAPTER, (1) CARRYING CASE, MANUAL
  • BATTERY VOLTAGE (V) 9 V
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Cable Testers
Product Number VDV501-825
Product Name Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-180 CBN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator; Other; Detects wires and cables.
View Details
Power Meter - ST800 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Handheld
Test Features TDR
View Details