Hubbell Wiring Device-Kellems Incandescent Lampholder Extender/Adapter 2006

Description
MEDIUM TO MEDIUM TYPE; PHENOLIC MATERIAL; 1.1875 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE
Datasheet
Description
MEDIUM TO MEDIUM TYPE; PHENOLIC MATERIAL; 1.1875 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 2006 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder Extender/Adapter
2006
Incandescent Lampholder Extender/Adapter 2006
MEDIUM TO MEDIUM TYPE; PHENOLIC MATERIAL; 1.1875 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE

MEDIUM TO MEDIUM TYPE; PHENOLIC MATERIAL; 1.1875 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 2006
Product Name Incandescent Lampholder Extender/Adapter
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lampholders - 210793 - RS Components, Ltd.
Specs
Lamp Base Holder Type Indicator Lampholders
View Details
LED Holders - 1713167 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 29816-C2 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Terminal Leads
View Details