TelephoneStuff.com Sprint Fiber Optic Cable - Indoor/Outdoor/SJ 223877

Description
Multi-mode, single jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Sold by the foot. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded
Description
Multi-mode, single jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Sold by the foot. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Suppliers

Company
Product
Description
Supplier Links
Sprint Fiber Optic Cable - Indoor/Outdoor/SJ - 223877 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Fiber Optic Cable - Indoor/Outdoor/SJ
223877
Sprint Fiber Optic Cable - Indoor/Outdoor/SJ 223877
Multi-mode, single jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Sold by the foot. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Multi-mode, single jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Sold by the foot.
Features:
- Low signal loss
- High bandwidth
- No electromagnetic interface
- Small size allowing more fiber in each pathway or conduit
- Easy to connectorize
- FDDI grade multi-mode
- Color coded

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 223877
Product Name Sprint Fiber Optic Cable - Indoor/Outdoor/SJ
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fibre Optic Cable - 5367055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details