TelephoneStuff.com Sprint Indoor 02 Fiber MM 0FNR TB Interconnect Riser.. 223077

Description
Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded
Description
Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Suppliers

Company
Product
Description
Supplier Links
Sprint Indoor 02 Fiber MM 0FNR TB Interconnect Riser.. - 223077 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Indoor 02 Fiber MM 0FNR TB Interconnect Riser..
223077
Sprint Indoor 02 Fiber MM 0FNR TB Interconnect Riser.. 223077
Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection.
Features:
- No electromagnetic interface
- Small size allowing more fiber in each pathway or conduit
- Easy to connectorize
- FDDI grade multi-mode
- Color coded

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 223077
Product Name Sprint Indoor 02 Fiber MM 0FNR TB Interconnect Riser..
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details