TelephoneStuff.com Sprint Indoor 02 Fiber MM ZIP 0FNP TB Interconnect Plenum.. 223076

Description
Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded
Description
Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Suppliers

Company
Product
Description
Supplier Links
Sprint Indoor 02 Fiber MM ZIP 0FNP TB Interconnect Plenum.. - 223076 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Indoor 02 Fiber MM ZIP 0FNP TB Interconnect Plenum..
223076
Sprint Indoor 02 Fiber MM ZIP 0FNP TB Interconnect Plenum.. 223076
Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection.
Features:
- No electromagnetic interface
- Small size allowing more fiber in each pathway or conduit
- Easy to connectorize
- FDDI grade multi-mode
- Color coded

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 223076
Product Name Sprint Indoor 02 Fiber MM ZIP 0FNP TB Interconnect Plenum..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 1213937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details