TelephoneStuff.com Sprint Indoor 06 Fiber MM 0FNR F/B Breakout Cables 223047

Description
Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded
Description
Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Suppliers

Company
Product
Description
Supplier Links
Sprint Indoor 06 Fiber MM 0FNR F/B Breakout Cables - 223047 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Indoor 06 Fiber MM 0FNR F/B Breakout Cables
223047
Sprint Indoor 06 Fiber MM 0FNR F/B Breakout Cables 223047
Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection.
Features:
- Low signal loss
- High bandwidth
- No electromagnetic interface
- Small size allowing more fiber in each pathway or conduit
- Easy to connectorize
- FDDI grade multi-mode
- Color coded

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 223047
Product Name Sprint Indoor 06 Fiber MM 0FNR F/B Breakout Cables
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details