TelephoneStuff.com Sprint Indoor 01 Fiber MM 0FNR TB Interconnect Plenum.. 223000

Description
Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded
Description
Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Suppliers

Company
Product
Description
Supplier Links
Sprint Indoor 01 Fiber MM 0FNR TB Interconnect Plenum.. - 223000 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Indoor 01 Fiber MM 0FNR TB Interconnect Plenum..
223000
Sprint Indoor 01 Fiber MM 0FNR TB Interconnect Plenum.. 223000
Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Provides low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection.
Features:
- No electromagnetic interface
- Small size allowing more fiber in each pathway or conduit
- Easy to connectorize
- FDDI grade multi-mode
- Color coded

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 223000
Product Name Sprint Indoor 01 Fiber MM 0FNR TB Interconnect Plenum..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 135654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details