TelephoneStuff.com Astatic RF Resistant Electret Condenser Omni-Directional.. 202R

Description
ASTATIC 202RF Resistant microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - The omnidirectional (half hemisphere above mounting surface) pickup is useful when a directional pattern is not desired - Self-contained low noise electronics - Operates from standard 9 - 52 volt phantom power - No special orientation is required when mounting - Frequency Response: 80Hz - 10kHz - Self Noise: 26dBA - Available in White Only
Description
ASTATIC 202RF Resistant microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - The omnidirectional (half hemisphere above mounting surface) pickup is useful when a directional pattern is not desired - Self-contained low noise electronics - Operates from standard 9 - 52 volt phantom power - No special orientation is required when mounting - Frequency Response: 80Hz - 10kHz - Self Noise: 26dBA - Available in White Only

Suppliers

Company
Product
Description
Supplier Links
Astatic RF Resistant Electret Condenser Omni-Directional.. - 202R - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic RF Resistant Electret Condenser Omni-Directional..
202R
Astatic RF Resistant Electret Condenser Omni-Directional.. 202R
ASTATIC 202RF Resistant microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - The omnidirectional (half hemisphere above mounting surface) pickup is useful when a directional pattern is not desired - Self-contained low noise electronics - Operates from standard 9 - 52 volt phantom power - No special orientation is required when mounting - Frequency Response: 80Hz - 10kHz - Self Noise: 26dBA - Available in White Only

ASTATIC 202RF Resistant microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications.
Features:
- 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick
- Extremely rugged
- Solid machined brass body
- ASTATIC Flex-Form hardened grille screen
- Built in switchable high pass filter
- Terminated with a standard male 3 pin XLR connector
- The omnidirectional (half hemisphere above mounting surface) pickup is useful when a directional pattern is not desired
- Self-contained low noise electronics
- Operates from standard 9 - 52 volt phantom power
- No special orientation is required when mounting
- Frequency Response: 80Hz - 10kHz
- Self Noise: 26dBA
- Available in White Only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 202R
Product Name Astatic RF Resistant Electret Condenser Omni-Directional..
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details