TelephoneStuff.com Legrand - Wiremold CabinetMate Series 20" Aluminum,.. 2008BDS20R

Description
CabinetMate Series 20" Aluminum, 20 Amp Plug-In Outlet Center Unit. Minimum Order Quantity is 2. Features: - Eight 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 20" (0.51 m) - Receptacle Center to Center: 1.25" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m)
Description
CabinetMate Series 20" Aluminum, 20 Amp Plug-In Outlet Center Unit. Minimum Order Quantity is 2. Features: - Eight 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 20" (0.51 m) - Receptacle Center to Center: 1.25" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m)

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMate Series 20" Aluminum,.. - 2008BDS20R - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMate Series 20" Aluminum,..
2008BDS20R
Legrand - Wiremold CabinetMate Series 20" Aluminum,.. 2008BDS20R
CabinetMate Series 20" Aluminum, 20 Amp Plug-In Outlet Center Unit. Minimum Order Quantity is 2. Features: - Eight 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 20" (0.51 m) - Receptacle Center to Center: 1.25" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m)

CabinetMate Series 20" Aluminum, 20 Amp Plug-In Outlet Center Unit. Minimum Order Quantity is 2.
Features:
- Eight 20 amp outlets with t-slots
- 20A resettable circuit breaker
- Computer grade surge protection
- Length: 20" (0.51 m)
- Receptacle Center to Center: 1.25"
- Available Cord Lengths:
- 6' (1.8 m)
- 15' (4.6 m)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 2008BDS20R
Product Name Legrand - Wiremold CabinetMate Series 20" Aluminum,..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Trays - 191876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Steel; Sheet Steel
Height 2.56 inch (65 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details