TelephoneStuff.com Corning Cable ALTOS Figure-8 Gel-Free Armored Cable 192EUB-T4101D20

Description
ALTOS Figure-8 Gel-Free Armored Cable is a self-supporting aerial cable that it designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Gel-Free Design: Fully waterblocked using craft-friendly water-swellable materials, making cable access simple and requiring no clean up - SZ-stranded, loose tube design isolates optical fibers from installation and environmental rigors and facilitates midspan access - Medium-density polyethylene jacket is rugged, durable and easy to strip - Figure-8 cable design allows for easy, one-step installation - Fiber Count: 192 - Central Member: Dielectric - Maximum Fibers per Tube: 12 - Number of Tube Positions: 18 - Optical Fiber Type: Single-mode - Wavelength: 1310/1383/1550 (nm) - Nominal Cable Height: 1.24in (31.5mm) - Nominal Outside Diameter: 0.78in (19.9mm) - Storage Temperature: -40° to +158°F (-40° to +70°C) - Common Installations: Outdoor self-supporting aerial - Operation Temperature: -40° to +158°F (-40° to +70°C) - Installation Temperature: -22° to +158°F (-30° to +70°C)
Description
ALTOS Figure-8 Gel-Free Armored Cable is a self-supporting aerial cable that it designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Gel-Free Design: Fully waterblocked using craft-friendly water-swellable materials, making cable access simple and requiring no clean up - SZ-stranded, loose tube design isolates optical fibers from installation and environmental rigors and facilitates midspan access - Medium-density polyethylene jacket is rugged, durable and easy to strip - Figure-8 cable design allows for easy, one-step installation - Fiber Count: 192 - Central Member: Dielectric - Maximum Fibers per Tube: 12 - Number of Tube Positions: 18 - Optical Fiber Type: Single-mode - Wavelength: 1310/1383/1550 (nm) - Nominal Cable Height: 1.24in (31.5mm) - Nominal Outside Diameter: 0.78in (19.9mm) - Storage Temperature: -40° to +158°F (-40° to +70°C) - Common Installations: Outdoor self-supporting aerial - Operation Temperature: -40° to +158°F (-40° to +70°C) - Installation Temperature: -22° to +158°F (-30° to +70°C)

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS Figure-8 Gel-Free Armored Cable - 192EUB-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS Figure-8 Gel-Free Armored Cable
192EUB-T4101D20
Corning Cable ALTOS Figure-8 Gel-Free Armored Cable 192EUB-T4101D20
ALTOS Figure-8 Gel-Free Armored Cable is a self-supporting aerial cable that it designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Gel-Free Design: Fully waterblocked using craft-friendly water-swellable materials, making cable access simple and requiring no clean up - SZ-stranded, loose tube design isolates optical fibers from installation and environmental rigors and facilitates midspan access - Medium-density polyethylene jacket is rugged, durable and easy to strip - Figure-8 cable design allows for easy, one-step installation - Fiber Count: 192 - Central Member: Dielectric - Maximum Fibers per Tube: 12 - Number of Tube Positions: 18 - Optical Fiber Type: Single-mode - Wavelength: 1310/1383/1550 (nm) - Nominal Cable Height: 1.24in (31.5mm) - Nominal Outside Diameter: 0.78in (19.9mm) - Storage Temperature: -40° to +158°F (-40° to +70°C) - Common Installations: Outdoor self-supporting aerial - Operation Temperature: -40° to +158°F (-40° to +70°C) - Installation Temperature: -22° to +158°F (-30° to +70°C)

ALTOS Figure-8 Gel-Free Armored Cable is a self-supporting aerial cable that it designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-grade optical fiber.
Features:
- Gel-Free Design: Fully waterblocked using craft-friendly water-swellable materials, making cable access simple and requiring no
clean up
- SZ-stranded, loose tube design isolates optical fibers from installation and environmental rigors and facilitates midspan access
- Medium-density polyethylene jacket is rugged, durable and easy to strip
- Figure-8 cable design allows for easy, one-step installation
- Fiber Count: 192
- Central Member: Dielectric
- Maximum Fibers per Tube: 12
- Number of Tube Positions: 18
- Optical Fiber Type: Single-mode
- Wavelength: 1310/1383/1550 (nm)
- Nominal Cable Height: 1.24in (31.5mm)
- Nominal Outside Diameter: 0.78in (19.9mm)
- Storage Temperature: -40° to +158°F (-40° to +70°C)
- Common Installations: Outdoor self-supporting aerial
- Operation Temperature: -40° to +158°F (-40° to +70°C)
- Installation Temperature: -22° to +158°F (-30° to +70°C)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 192EUB-T4101D20
Product Name Corning Cable ALTOS Figure-8 Gel-Free Armored Cable
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details