Hubbell Wiring Device-Kellems Incandescent Lampholder 4015-D4F

Description
UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; 660 W LAMP WATTAGE; MULTI LAMPHOLDER CLUSTER OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; 660 W LAMP WATTAGE; MULTI LAMPHOLDER CLUSTER OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 4015-D4F - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
4015-D4F
Incandescent Lampholder 4015-D4F
UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; 660 W LAMP WATTAGE; MULTI LAMPHOLDER CLUSTER OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; 660 W LAMP WATTAGE; MULTI LAMPHOLDER CLUSTER OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 4015-D4F
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 272 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details