Hubbell Wiring Device-Kellems Incandescent Lampholder 282-CC18

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR;
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Incandescent Lampholder
282-CC18
Incandescent Lampholder 282-CC18
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR;

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 282-CC18
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Lamp Holders - 171045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder - 30010W - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Maximum Wattage 75 to 150 watts
Terminal Leads
View Details