Hubbell Wiring Device-Kellems Incandescent Lampholder 29816-C2

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE;
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 29816-C2 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
29816-C2
Incandescent Lampholder 29816-C2
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE;

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 29816-C2
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 9814 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details