Hubbell Wiring Device-Kellems Incandescent Lampholder 19062

Description
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; PONY CLEAT CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; PONY CLEAT CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 19062 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
19062
Incandescent Lampholder 19062
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; PONY CLEAT CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; PONY CLEAT CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 19062
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 171045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2891268 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 13053-UN - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 660 volts
View Details