RS Components, Ltd. Magnetic Drill Bits 1239920

Description
14mm short Rotabroach Raptor cutter
Request a Quote
Description
14mm short Rotabroach Raptor cutter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1239920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1239920
Magnetic Drill Bits 1239920
14mm short Rotabroach Raptor cutter

14mm short Rotabroach Raptor cutter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1239920
Product Name Magnetic Drill Bits
Diameter 0.551 inch (14.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Drill Bits - 213950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 inch (2.2 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Magnetic Drill Bits - 1239933 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material Aluminium
Flutes / Edges 1
View Details