RS Components, Ltd. Drill Bits 213310

Description
RS PRO H10400120 Drill Bit
Request a Quote
Description
RS PRO H10400120 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 213310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
213310
Drill Bits 213310
RS PRO H10400120 Drill Bit

RS PRO H10400120 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213310
Product Name Drill Bits
Diameter 0.047 inch (1.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Drill Bits - 1624067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details