TelephoneStuff.com Chatsworth Products Wall Mount Cabinet 24" Depth 11685

Description
Provides and elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure istallation. Features: - Rack mount surfance depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. - 36" usable mounting height (20 mounting spaces) - Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - 41"(H) x 24.3"(W) x 24"(D) - Handles equipment up to 150lb. - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws - Ships fully assembled, installation hardware inclded: - 1/4" lag screw for backboard or stud mounting - Saf-T-Grip straps for cable routing
Description
Provides and elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure istallation. Features: - Rack mount surfance depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. - 36" usable mounting height (20 mounting spaces) - Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - 41"(H) x 24.3"(W) x 24"(D) - Handles equipment up to 150lb. - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws - Ships fully assembled, installation hardware inclded: - 1/4" lag screw for backboard or stud mounting - Saf-T-Grip straps for cable routing

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Wall Mount Cabinet 24" Depth - 11685 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Wall Mount Cabinet 24" Depth
11685
Chatsworth Products Wall Mount Cabinet 24" Depth 11685
Provides and elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure istallation. Features: - Rack mount surfance depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. - 36" usable mounting height (20 mounting spaces) - Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - 41"(H) x 24.3"(W) x 24"(D) - Handles equipment up to 150lb. - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws - Ships fully assembled, installation hardware inclded: - 1/4" lag screw for backboard or stud mounting - Saf-T-Grip straps for cable routing

Provides and elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure istallation.
Features:
- Rack mount surfance depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth.
- 36" usable mounting height (20 mounting spaces)
- Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides
- Unique dual locking hinge design
- Strong, lightweight aluminum construction
- 19" rack width - 41"(H) x 24.3"(W) x 24"(D)
- Handles equipment up to 150lb.
- Vented top and bottom for optimum air flow
- Adjustable rack mounting surface
- Includes 50 each #12-24 mounting screws
- Ships fully assembled, installation hardware inclded:
- 1/4" lag screw for backboard or stud mounting - Saf-T-Grip straps for cable routing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 11685
Product Name Chatsworth Products Wall Mount Cabinet 24" Depth
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Tool Bags - 179785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 14.00 inch (356 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details