TelephoneStuff.com Superior Essex SEALPIC–FSF (RDUP PE-89) Cable (5000') 09-104-02

Description
SEALPIC-FSF (RDUP PE-89) cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - CONDUCTORS: Solid annealed copper in 24 (0.51) AWG - INSULATION: Conductors are dual insulated with an inner layer of foamed, natural polyolefin covered by an outer layer of solid, colored polyolefin. The conductor insulation is color coded in accordance with industry standards - TWISTED PAIRS: Individual insulated conductors are twisted into pairs with varying lay lengths to minimize crosstalk and specific color combinations to provide pair identification - CORE ASSEMBLY: Cables of 25 pairs or less are assembled into a cylindrical core. Cables larger than 25 pairs are assembled into units, which are then used to assemble the core. Units are individually identifiable by color coded unit binders - FILLING COMPOUND: The core assembly is filled with an 80°C ETPR compound, completely filling the interstices between the pairs and under the core wrap - CORE WRAP: A non-hygroscopic, dielectric tape is applied over the core assembly to provide thermal protection for the core - SHIELDING: A corrugated, copolymer coated, 8-mil aluminum tape is applied longitudinally with an overlap. The shield interfaces are flooded - JACKET: A black, linear low-density polyethylene jacket is applied overall - The jacket provides a tough protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - JACKET MARKINGS: Information such as manufacturer’s identification, pair count, AWG, product identification, sequential footage and a telephone handset is printed at 2 foot intervals on the cable jacket - Sold as a 5000’ Reel
Description
SEALPIC-FSF (RDUP PE-89) cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - CONDUCTORS: Solid annealed copper in 24 (0.51) AWG - INSULATION: Conductors are dual insulated with an inner layer of foamed, natural polyolefin covered by an outer layer of solid, colored polyolefin. The conductor insulation is color coded in accordance with industry standards - TWISTED PAIRS: Individual insulated conductors are twisted into pairs with varying lay lengths to minimize crosstalk and specific color combinations to provide pair identification - CORE ASSEMBLY: Cables of 25 pairs or less are assembled into a cylindrical core. Cables larger than 25 pairs are assembled into units, which are then used to assemble the core. Units are individually identifiable by color coded unit binders - FILLING COMPOUND: The core assembly is filled with an 80°C ETPR compound, completely filling the interstices between the pairs and under the core wrap - CORE WRAP: A non-hygroscopic, dielectric tape is applied over the core assembly to provide thermal protection for the core - SHIELDING: A corrugated, copolymer coated, 8-mil aluminum tape is applied longitudinally with an overlap. The shield interfaces are flooded - JACKET: A black, linear low-density polyethylene jacket is applied overall - The jacket provides a tough protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - JACKET MARKINGS: Information such as manufacturer’s identification, pair count, AWG, product identification, sequential footage and a telephone handset is printed at 2 foot intervals on the cable jacket - Sold as a 5000’ Reel

Suppliers

Company
Product
Description
Supplier Links
Superior Essex SEALPIC–FSF (RDUP PE-89) Cable (5000') - 09-104-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Superior Essex SEALPIC–FSF (RDUP PE-89) Cable (5000')
09-104-02
Superior Essex SEALPIC–FSF (RDUP PE-89) Cable (5000') 09-104-02
SEALPIC-FSF (RDUP PE-89) cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - CONDUCTORS: Solid annealed copper in 24 (0.51) AWG - INSULATION: Conductors are dual insulated with an inner layer of foamed, natural polyolefin covered by an outer layer of solid, colored polyolefin. The conductor insulation is color coded in accordance with industry standards - TWISTED PAIRS: Individual insulated conductors are twisted into pairs with varying lay lengths to minimize crosstalk and specific color combinations to provide pair identification - CORE ASSEMBLY: Cables of 25 pairs or less are assembled into a cylindrical core. Cables larger than 25 pairs are assembled into units, which are then used to assemble the core. Units are individually identifiable by color coded unit binders - FILLING COMPOUND: The core assembly is filled with an 80°C ETPR compound, completely filling the interstices between the pairs and under the core wrap - CORE WRAP: A non-hygroscopic, dielectric tape is applied over the core assembly to provide thermal protection for the core - SHIELDING: A corrugated, copolymer coated, 8-mil aluminum tape is applied longitudinally with an overlap. The shield interfaces are flooded - JACKET: A black, linear low-density polyethylene jacket is applied overall - The jacket provides a tough protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - JACKET MARKINGS: Information such as manufacturer’s identification, pair count, AWG, product identification, sequential footage and a telephone handset is printed at 2 foot intervals on the cable jacket - Sold as a 5000’ Reel

SEALPIC-FSF (RDUP PE-89) cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand.
Cable Features:
- CONDUCTORS: Solid annealed copper in 24 (0.51) AWG
- INSULATION: Conductors are dual insulated with an inner layer of foamed,
natural polyolefin covered by an outer layer of solid, colored polyolefin. The
conductor insulation is color coded in accordance with industry standards
- TWISTED PAIRS: Individual insulated conductors are twisted into pairs with
varying lay lengths to minimize crosstalk and specific color combinations to
provide pair identification
- CORE ASSEMBLY: Cables of 25 pairs or less are assembled into a cylindrical
core. Cables larger than 25 pairs are assembled into units, which are then used
to assemble the core. Units are individually identifiable by color coded
unit binders
- FILLING COMPOUND: The core assembly is filled with an 80°C ETPR
compound, completely filling the interstices between the pairs and under
the core wrap
- CORE WRAP: A non-hygroscopic, dielectric tape is applied over
the core assembly to provide thermal protection for the core
- SHIELDING: A corrugated, copolymer coated, 8-mil aluminum tape is applied
longitudinally with an overlap. The shield interfaces are flooded
- JACKET: A black, linear low-density polyethylene jacket is applied overall - The jacket provides a tough protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations
- JACKET MARKINGS: Information such as manufacturer’s identification, pair count, AWG, product identification, sequential footage and a telephone handset is printed at 2 foot intervals on the cable jacket
- Sold as a 5000’ Reel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 09-104-02
Product Name Superior Essex SEALPIC–FSF (RDUP PE-89) Cable (5000')
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details