TelephoneStuff.com Corning Cable SOLO ADSS Short-Span Optical Fiber Cable 072ENA-T4S01A20

Description
SOLO ADSS Short-Span Fiber Cable is an all-dielectric, self-supporting cable that is designed for an easy and economical one-step installation. The loose tube design provides a stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. SOLO Cable Features: - Waterblocking Design: Innovative waterblocking design eliminates the need for traditional flooding compound, thus providing efficient and craft-friendly cable preparation - SOLO single-jacket cable - 12 fiber/buffer tube (standard) - Track-resistant polyethylene(TRPE) jacket - Tensile strength: SOLO short-span cable - Single-mode(1310/155 0 nm) - Maximum Attenuation: (dB/km) 0.4/0.4/0.3 - Serial Gigabit Ethernet Distance: 5000 meters - Serial 10 Gigabit Ethernet Distance: 10000/40000 meters - Operating Temperature of -40º to +158°F (-40º to +70°C)
Description
SOLO ADSS Short-Span Fiber Cable is an all-dielectric, self-supporting cable that is designed for an easy and economical one-step installation. The loose tube design provides a stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. SOLO Cable Features: - Waterblocking Design: Innovative waterblocking design eliminates the need for traditional flooding compound, thus providing efficient and craft-friendly cable preparation - SOLO single-jacket cable - 12 fiber/buffer tube (standard) - Track-resistant polyethylene(TRPE) jacket - Tensile strength: SOLO short-span cable - Single-mode(1310/155 0 nm) - Maximum Attenuation: (dB/km) 0.4/0.4/0.3 - Serial Gigabit Ethernet Distance: 5000 meters - Serial 10 Gigabit Ethernet Distance: 10000/40000 meters - Operating Temperature of -40º to +158°F (-40º to +70°C)

Suppliers

Company
Product
Description
Supplier Links
Corning Cable SOLO ADSS Short-Span Optical Fiber Cable - 072ENA-T4S01A20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable SOLO ADSS Short-Span Optical Fiber Cable
072ENA-T4S01A20
Corning Cable SOLO ADSS Short-Span Optical Fiber Cable 072ENA-T4S01A20
SOLO ADSS Short-Span Fiber Cable is an all-dielectric, self-supporting cable that is designed for an easy and economical one-step installation. The loose tube design provides a stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. SOLO Cable Features: - Waterblocking Design: Innovative waterblocking design eliminates the need for traditional flooding compound, thus providing efficient and craft-friendly cable preparation - SOLO single-jacket cable - 12 fiber/buffer tube (standard) - Track-resistant polyethylene(TRPE) jacket - Tensile strength: SOLO short-span cable - Single-mode(1310/155 0 nm) - Maximum Attenuation: (dB/km) 0.4/0.4/0.3 - Serial Gigabit Ethernet Distance: 5000 meters - Serial 10 Gigabit Ethernet Distance: 10000/40000 meters - Operating Temperature of -40º to +158°F (-40º to +70°C)

SOLO ADSS Short-Span Fiber Cable is an all-dielectric,
self-supporting cable that is designed for an easy and economical one-step installation. The loose tube design provides a stable performance over a wide temperature range and is compatible with any telecommunications-grade optical fiber.
SOLO Cable Features:
- Waterblocking Design: Innovative waterblocking design eliminates the need for traditional flooding compound, thus providing efficient and craft-friendly cable preparation
- SOLO single-jacket cable
- 12 fiber/buffer tube (standard)
- Track-resistant polyethylene(TRPE) jacket
- Tensile strength: SOLO short-span cable
- Single-mode(1310/1550 nm)
- Maximum Attenuation: (dB/km) 0.4/0.4/0.3
- Serial Gigabit Ethernet Distance: 5000 meters
- Serial 10 Gigabit Ethernet Distance: 10000/40000 meters
- Operating Temperature of -40º to +158°F (-40º to +70°C)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 072ENA-T4S01A20
Product Name Corning Cable SOLO ADSS Short-Span Optical Fiber Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2873423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details