Precision Cutting Tools, Inc. 7/16 X 7/16 X 1-1/2 X 6- 2F RH CARB 0235T20715006

Description
7/16 X 7/16 X 1-1/2 X 6- 2F RH CARB
Datasheet
Description
7/16 X 7/16 X 1-1/2 X 6- 2F RH CARB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 X 7/16 X 1-1/2 X 6- 2F RH CARB - 0235T20715006 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
7/16 X 7/16 X 1-1/2 X 6- 2F RH CARB
0235T20715006
7/16 X 7/16 X 1-1/2 X 6- 2F RH CARB 0235T20715006
7/16 X 7/16 X 1-1/2 X 6- 2F RH CARB

7/16 X 7/16 X 1-1/2 X 6- 2F RH CARB

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T20715006
Product Name 7/16 X 7/16 X 1-1/2 X 6- 2F RH CARB
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Wood Spade Bit - 33L-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
1 X 1 X 1-1/4 X 4-3/8 X 7 - 3FL RH CARBIDE - 0314T61612507.4 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details