TelephoneStuff.com Corning Cable FREEDM Loose Tube Gel-Free Single-Mode.. 048EWP-T4101DA3

Description
FREEDM Loose Tube Gel-Free Plenum Cable are flame-retardant, indoor/outdoor, plenum-rated cables suitable for installation in inter- and intrabuilding backbones in aerial, duct and riser or plenum applications. Plenum Cable Features: - Loose Tube design offers mechanical ruggedness and environmental durability while the all-dielectric cable construction requires no grounding or bonding - Water-swellable yarn eliminates the need for gel-filling compound and allows more efficient and craft-friendly cable preparation - The flexible, flame retardant outer jacket is UV resistant and enables direct exposure to sunlight - Cable has Interlocking Armor for special applications requiring additional mechanical durability - The plenum rating of this cable eliminates the need to transition splice when entering the building and minimizes routing restrictions once inside the building - Color-coded 250 µm Fibers (12 Fibers per Tube) - Single-Mode Fiber Code, ITU 652.D Compliant - Wavelength: 1310/1383/1550 nm - Maximum Attenuation: 0.4/0.4/0.3 dB/km - Plenum Outer Jacket - Cable Marking Lengths are in Feet - Nominal Cable Weight: 86 lb/1000 ft - Nominal Outside Diameter: 0.44" - Maximum Tensile Load, Short-Term: 600 lbf - Maximum Tensile Load, Long-Term: 180 lbf - Minimum Bend Radius, Loaded: 6.6" - Minimum Bend Radius, Installed: 4.4" - Meeting the requirements of the National Electric Code (NEC) Article 770 - The cables are also OFNP and FT-6 listed and Meet Burn Test Criteria - Design and Test Criteria: ANSI/ICEA S-104-696; NFPA 262 (for Plenum, Riser and General Building Applications) - Available Fiber Counts: 24, 36, 48, and 60 Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Please contact our Sales Department if needed.
Description
FREEDM Loose Tube Gel-Free Plenum Cable are flame-retardant, indoor/outdoor, plenum-rated cables suitable for installation in inter- and intrabuilding backbones in aerial, duct and riser or plenum applications. Plenum Cable Features: - Loose Tube design offers mechanical ruggedness and environmental durability while the all-dielectric cable construction requires no grounding or bonding - Water-swellable yarn eliminates the need for gel-filling compound and allows more efficient and craft-friendly cable preparation - The flexible, flame retardant outer jacket is UV resistant and enables direct exposure to sunlight - Cable has Interlocking Armor for special applications requiring additional mechanical durability - The plenum rating of this cable eliminates the need to transition splice when entering the building and minimizes routing restrictions once inside the building - Color-coded 250 µm Fibers (12 Fibers per Tube) - Single-Mode Fiber Code, ITU 652.D Compliant - Wavelength: 1310/1383/1550 nm - Maximum Attenuation: 0.4/0.4/0.3 dB/km - Plenum Outer Jacket - Cable Marking Lengths are in Feet - Nominal Cable Weight: 86 lb/1000 ft - Nominal Outside Diameter: 0.44" - Maximum Tensile Load, Short-Term: 600 lbf - Maximum Tensile Load, Long-Term: 180 lbf - Minimum Bend Radius, Loaded: 6.6" - Minimum Bend Radius, Installed: 4.4" - Meeting the requirements of the National Electric Code (NEC) Article 770 - The cables are also OFNP and FT-6 listed and Meet Burn Test Criteria - Design and Test Criteria: ANSI/ICEA S-104-696; NFPA 262 (for Plenum, Riser and General Building Applications) - Available Fiber Counts: 24, 36, 48, and 60 Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Please contact our Sales Department if needed.

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDM Loose Tube Gel-Free Single-Mode.. - 048EWP-T4101DA3 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDM Loose Tube Gel-Free Single-Mode..
048EWP-T4101DA3
Corning Cable FREEDM Loose Tube Gel-Free Single-Mode.. 048EWP-T4101DA3
FREEDM Loose Tube Gel-Free Plenum Cable are flame-retardant, indoor/outdoor, plenum-rated cables suitable for installation in inter- and intrabuilding backbones in aerial, duct and riser or plenum applications. Plenum Cable Features: - Loose Tube design offers mechanical ruggedness and environmental durability while the all-dielectric cable construction requires no grounding or bonding - Water-swellable yarn eliminates the need for gel-filling compound and allows more efficient and craft-friendly cable preparation - The flexible, flame retardant outer jacket is UV resistant and enables direct exposure to sunlight - Cable has Interlocking Armor for special applications requiring additional mechanical durability - The plenum rating of this cable eliminates the need to transition splice when entering the building and minimizes routing restrictions once inside the building - Color-coded 250 µm Fibers (12 Fibers per Tube) - Single-Mode Fiber Code, ITU 652.D Compliant - Wavelength: 1310/1383/1550 nm - Maximum Attenuation: 0.4/0.4/0.3 dB/km - Plenum Outer Jacket - Cable Marking Lengths are in Feet - Nominal Cable Weight: 86 lb/1000 ft - Nominal Outside Diameter: 0.44" - Maximum Tensile Load, Short-Term: 600 lbf - Maximum Tensile Load, Long-Term: 180 lbf - Minimum Bend Radius, Loaded: 6.6" - Minimum Bend Radius, Installed: 4.4" - Meeting the requirements of the National Electric Code (NEC) Article 770 - The cables are also OFNP and FT-6 listed and Meet Burn Test Criteria - Design and Test Criteria: ANSI/ICEA S-104-696; NFPA 262 (for Plenum, Riser and General Building Applications) - Available Fiber Counts: 24, 36, 48, and 60 Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Please contact our Sales Department if needed.

FREEDM Loose Tube Gel-Free Plenum Cable are flame-retardant, indoor/outdoor, plenum-rated cables suitable for installation in inter- and intrabuilding backbones in aerial, duct and riser or plenum applications.
Plenum Cable Features:
- Loose Tube design offers mechanical ruggedness and environmental durability while the all-dielectric cable construction requires no grounding or bonding
- Water-swellable yarn eliminates the need for gel-filling compound and allows more efficient and craft-friendly cable preparation
- The flexible, flame retardant outer jacket is UV resistant and enables direct exposure to sunlight
- Cable has Interlocking Armor for special applications requiring additional mechanical durability
- The plenum rating of this cable eliminates the need
to transition splice when entering the building and
minimizes routing restrictions once inside the building
- Color-coded 250 µm Fibers (12 Fibers per Tube)
- Single-Mode Fiber Code, ITU 652.D Compliant
- Wavelength: 1310/1383/1550 nm
- Maximum Attenuation: 0.4/0.4/0.3 dB/km
- Plenum Outer Jacket
- Cable Marking Lengths are in Feet
- Nominal Cable Weight: 86 lb/1000 ft
- Nominal Outside Diameter: 0.44"
- Maximum Tensile Load, Short-Term: 600 lbf
- Maximum Tensile Load, Long-Term: 180 lbf
- Minimum Bend Radius, Loaded: 6.6"
- Minimum Bend Radius, Installed: 4.4"
- Meeting the requirements of the National Electric Code
(NEC) Article 770 - The cables are also OFNP and
FT-6 listed and Meet Burn Test Criteria
- Design and Test Criteria: ANSI/ICEA S-104-696; NFPA 262 (for Plenum, Riser and General Building Applications)
- Available Fiber Counts: 24, 36, 48, and 60
Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Please contact our Sales Department if needed.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 048EWP-T4101DA3
Product Name Corning Cable FREEDM Loose Tube Gel-Free Single-Mode..
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2873414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details