TelephoneStuff.com Corning Cable ALTOS 36 Fiber All-Dielectric Gel-Free Cable 036EU4-T4101D20

Description
ALTOS 36 fiber all-dielectric gel-free cable. Features - Fully waterblocked loose tube gel-free design: Simple access and no clean up - Medium density polyethylene jacket: Rugged, durable and easy to strip - All-dielectric cable construction: Requires no grounding or bonding
Description
ALTOS 36 fiber all-dielectric gel-free cable. Features - Fully waterblocked loose tube gel-free design: Simple access and no clean up - Medium density polyethylene jacket: Rugged, durable and easy to strip - All-dielectric cable construction: Requires no grounding or bonding

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS 36 Fiber All-Dielectric Gel-Free Cable - 036EU4-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS 36 Fiber All-Dielectric Gel-Free Cable
036EU4-T4101D20
Corning Cable ALTOS 36 Fiber All-Dielectric Gel-Free Cable 036EU4-T4101D20
ALTOS 36 fiber all-dielectric gel-free cable. Features - Fully waterblocked loose tube gel-free design: Simple access and no clean up - Medium density polyethylene jacket: Rugged, durable and easy to strip - All-dielectric cable construction: Requires no grounding or bonding

ALTOS 36 fiber all-dielectric gel-free cable.
Features
- Fully waterblocked loose tube gel-free design: Simple access and no clean up
- Medium density polyethylene jacket: Rugged, durable
and easy to strip
- All-dielectric cable construction: Requires no grounding or bonding

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 036EU4-T4101D20
Product Name Corning Cable ALTOS 36 Fiber All-Dielectric Gel-Free Cable
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details