Newport MKS Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. F-MSD

Description
The F-MSD (Mfg. P/N: BF04430-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 50 μm core and 125 μm cladding diameter, a 0.200 NA, and features large bandwidth and low attenuation. This fiber has a 245 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers. Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM
Request a Quote
Description
The F-MSD (Mfg. P/N: BF04430-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 50 μm core and 125 μm cladding diameter, a 0.200 NA, and features large bandwidth and low attenuation. This fiber has a 245 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers. Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Irvine, CA, United States
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core.
F-MSD
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. F-MSD
The F-MSD (Mfg. P/N: BF04430-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 50 μm core and 125 μm cladding diameter, a 0.200 NA, and features large bandwidth and low attenuation. This fiber has a 245 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers. Standard and Custom Patch Cables Available Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM

The F-MSD (Mfg. P/N: BF04430-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 50 μm core and 125 μm cladding diameter, a 0.200 NA, and features large bandwidth and low attenuation. This fiber has a 245 μm acrylate buffer coating allowing for continuous operation in the -65°C to +135°C temperature range.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Large Bandwidth with Low Attenuation


Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in modal dispersion when compared to step-index fibers.

Standard and Custom Patch Cables Available


Standard patch cables are available in several standard lengths with FC, ST, and SMA connectors. If you need custom configuration, please use our custom patch configurator model: F-PATCH-CUSTOM

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MSD
Product Name Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core.
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 2 m, FC/UPC - F-PM980-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details