TelephoneStuff.com Corning Cable FREEDM Loose Tube Gel-Filled Cables (2,624.. 024KWF-T4130A20

Description
FREEDM Loose Tube Cable is a lightweight cable designed for indoor/outdoor applications. The cable consists of gelfilled buffer tubes containing up to twelve 250 μm color-coated optical fibers. These buffer tubes are SZ-stranded around a dielectric central member that provides tensile strength and anti-buckling protection. The cable is fully waterblocked through the use of water-swellable tapes and yarns and is constructed with a flame-retardant, UV-resistant jacket. Minimum Order Quantity is 2,624 ft FREEDM Cable Features: - Standard buffer tube size reduces the number of access tools required by craft personnel - Color-coded fibers and buffer tubes for quick and easy identification during installation - UV-resistant, flame-retardant jacket is rugged, durable and easy to strip - Cables incorporate an innovative waterblocking design, eliminating the need for traditional flooding compound and providing efficient and craft-friendly cable preparation - Dielectric strength members have no preferential bend and require no bonding or grounding - Ideal for high-fiber-count trunk applications, especially in areas with limited conduit or vault space - Meets NEC OFNR and CSA FT-4 requirements allowing application flexibility for indoor general purpose horizontal and riser applications - UV-resistant outer jacket provides environmental protection in outdoor applications - Fiber Type:62.5/125 μm (850/1300 nm) - Maximum Attenuation of 3.5 dB (1.0 km) - Minimum LED Bandwidth of 200 MHz (500 km)
Description
FREEDM Loose Tube Cable is a lightweight cable designed for indoor/outdoor applications. The cable consists of gelfilled buffer tubes containing up to twelve 250 μm color-coated optical fibers. These buffer tubes are SZ-stranded around a dielectric central member that provides tensile strength and anti-buckling protection. The cable is fully waterblocked through the use of water-swellable tapes and yarns and is constructed with a flame-retardant, UV-resistant jacket. Minimum Order Quantity is 2,624 ft FREEDM Cable Features: - Standard buffer tube size reduces the number of access tools required by craft personnel - Color-coded fibers and buffer tubes for quick and easy identification during installation - UV-resistant, flame-retardant jacket is rugged, durable and easy to strip - Cables incorporate an innovative waterblocking design, eliminating the need for traditional flooding compound and providing efficient and craft-friendly cable preparation - Dielectric strength members have no preferential bend and require no bonding or grounding - Ideal for high-fiber-count trunk applications, especially in areas with limited conduit or vault space - Meets NEC OFNR and CSA FT-4 requirements allowing application flexibility for indoor general purpose horizontal and riser applications - UV-resistant outer jacket provides environmental protection in outdoor applications - Fiber Type:62.5/125 μm (850/1300 nm) - Maximum Attenuation of 3.5 dB (1.0 km) - Minimum LED Bandwidth of 200 MHz (500 km)

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDM Loose Tube Gel-Filled Cables (2,624.. - 024KWF-T4130A20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDM Loose Tube Gel-Filled Cables (2,624..
024KWF-T4130A20
Corning Cable FREEDM Loose Tube Gel-Filled Cables (2,624.. 024KWF-T4130A20
FREEDM Loose Tube Cable is a lightweight cable designed for indoor/outdoor applications. The cable consists of gelfilled buffer tubes containing up to twelve 250 μm color-coated optical fibers. These buffer tubes are SZ-stranded around a dielectric central member that provides tensile strength and anti-buckling protection. The cable is fully waterblocked through the use of water-swellable tapes and yarns and is constructed with a flame-retardant, UV-resistant jacket. Minimum Order Quantity is 2,624 ft FREEDM Cable Features: - Standard buffer tube size reduces the number of access tools required by craft personnel - Color-coded fibers and buffer tubes for quick and easy identification during installation - UV-resistant, flame-retardant jacket is rugged, durable and easy to strip - Cables incorporate an innovative waterblocking design, eliminating the need for traditional flooding compound and providing efficient and craft-friendly cable preparation - Dielectric strength members have no preferential bend and require no bonding or grounding - Ideal for high-fiber-count trunk applications, especially in areas with limited conduit or vault space - Meets NEC OFNR and CSA FT-4 requirements allowing application flexibility for indoor general purpose horizontal and riser applications - UV-resistant outer jacket provides environmental protection in outdoor applications - Fiber Type:62.5/125 μm (850/1300 nm) - Maximum Attenuation of 3.5 dB (1.0 km) - Minimum LED Bandwidth of 200 MHz (500 km)

FREEDM Loose Tube Cable is a lightweight cable designed
for indoor/outdoor applications. The cable consists of gelfilled
buffer tubes containing up to twelve 250 μm color-coated
optical fibers. These buffer tubes are SZ-stranded around a
dielectric central member that provides tensile strength and
anti-buckling protection. The cable is fully waterblocked
through the use of water-swellable tapes and yarns and is
constructed with a flame-retardant, UV-resistant jacket. Minimum Order Quantity is 2,624 ft
FREEDM Cable Features:
- Standard buffer tube size reduces the number of access
tools required by craft personnel
- Color-coded fibers and buffer tubes for quick and easy
identification during installation
- UV-resistant, flame-retardant jacket is rugged, durable and easy to strip
- Cables incorporate an innovative waterblocking
design, eliminating the need for traditional flooding compound
and providing efficient and craft-friendly cable
preparation
- Dielectric strength members have no preferential bend
and require no bonding or grounding
- Ideal for high-fiber-count trunk applications, especially in
areas with limited conduit or vault space
- Meets NEC OFNR and CSA FT-4 requirements allowing
application flexibility for indoor general purpose horizontal
and riser applications
- UV-resistant outer jacket provides environmental
protection in outdoor applications
- Fiber Type:62.5/125 μm (850/1300 nm)
- Maximum Attenuation of 3.5 dB (1.0 km)
- Minimum LED Bandwidth of 200 MHz (500 km)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 024KWF-T4130A20
Product Name Corning Cable FREEDM Loose Tube Gel-Filled Cables (2,624..
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1800 to 0.2000
Maximum Attenuation 4 dB/km (1.22 dB/1000 ft)
View Details