TelephoneStuff.com Corning Cable MIC Tight-Buffered Cable, Plenum, 1000' 012T88-33131-29

Description
MIC® Plenum Cables are designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. These multi-fiber cables use 900 μm TBII® Buffered Fibers to allow easy, consistent stripping and to facilitate termination. The fibers are surrounded by dielectric strength members and protected by a flame-retardant outer jacket. Features: - All-dielectric cable construction requires no grounding or bonding - MIC Plenum cables are ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations - MIC Plenum Cables meet the application requirements of the National Electrical Code® (NEC®) Article 770 and are OFNP and FT-6 listed - Fiber Category - 50 µm MM (OM2) - Fiber Count - 12 - 900 µm TBII® Buffered Fibers - Flame-retardant jacket - Applications - General Purpose Horizontal, Vertical Riser, Plenum - Fiber Core Diameter - 50 µm
Description
MIC® Plenum Cables are designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. These multi-fiber cables use 900 μm TBII® Buffered Fibers to allow easy, consistent stripping and to facilitate termination. The fibers are surrounded by dielectric strength members and protected by a flame-retardant outer jacket. Features: - All-dielectric cable construction requires no grounding or bonding - MIC Plenum cables are ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations - MIC Plenum Cables meet the application requirements of the National Electrical Code® (NEC®) Article 770 and are OFNP and FT-6 listed - Fiber Category - 50 µm MM (OM2) - Fiber Count - 12 - 900 µm TBII® Buffered Fibers - Flame-retardant jacket - Applications - General Purpose Horizontal, Vertical Riser, Plenum - Fiber Core Diameter - 50 µm

Suppliers

Company
Product
Description
Supplier Links
Corning Cable MIC Tight-Buffered Cable, Plenum, 1000' - 012T88-33131-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable MIC Tight-Buffered Cable, Plenum, 1000'
012T88-33131-29
Corning Cable MIC Tight-Buffered Cable, Plenum, 1000' 012T88-33131-29
MIC® Plenum Cables are designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. These multi-fiber cables use 900 μm TBII® Buffered Fibers to allow easy, consistent stripping and to facilitate termination. The fibers are surrounded by dielectric strength members and protected by a flame-retardant outer jacket. Features: - All-dielectric cable construction requires no grounding or bonding - MIC Plenum cables are ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations - MIC Plenum Cables meet the application requirements of the National Electrical Code® (NEC®) Article 770 and are OFNP and FT-6 listed - Fiber Category - 50 µm MM (OM2) - Fiber Count - 12 - 900 µm TBII® Buffered Fibers - Flame-retardant jacket - Applications - General Purpose Horizontal, Vertical Riser, Plenum - Fiber Core Diameter - 50 µm

MIC® Plenum Cables are designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. These multi-fiber cables use 900 μm TBII® Buffered Fibers to allow easy, consistent stripping and to facilitate termination. The fibers are surrounded by dielectric strength members and protected by a flame-retardant outer jacket.
Features:
- All-dielectric cable construction requires no grounding or bonding
- MIC Plenum cables are ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations
- MIC Plenum Cables meet the application requirements of the National Electrical Code® (NEC®) Article 770 and are OFNP and FT-6 listed
- Fiber Category - 50 µm MM (OM2)
- Fiber Count - 12
- 900 µm TBII® Buffered Fibers
- Flame-retardant jacket
- Applications - General Purpose Horizontal, Vertical Riser, Plenum
- Fiber Core Diameter - 50 µm

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012T88-33131-29
Product Name Corning Cable MIC Tight-Buffered Cable, Plenum, 1000'
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-5.3/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details