TelephoneStuff.com Corning Cable ALTOS All-Dielectric Enhanced Cables (3280.. 012KU4-T4130A20

Description
ALTOS All-Dielectric Enhanced Cables are lightweight cables designed for duct and aerial (lashed) installation. Features: - Flexible, craft-friendly buffer tubes to easily route in closures - Cables incorporate an innovative waterblocking design eliminates need for traditional flooding compound and provides efficient and craft-friendly cable preparation - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Stable performance over a wide temperature range - Dielectric central strength member gives no preferential bend and requires no bonding or grounding - Medium-density PE jacket is rugged, durable and easy to strip - Buffer tube is gel-filled - OM1 - Compatible with any telecommunications-g rade optical fiber - Optical Fiber Type: 62.5/125 um - Wavelength: 850/1300 nm - Maximum Attenuation: 3.4 dB / 1.0 km - Tensile Strength: 2700 N / 600 lb - Available Fiber Count: - 12 - 24 - 36 - 48 - 60 - 72 - 96 - 144 - 192 - 216 - 288
Description
ALTOS All-Dielectric Enhanced Cables are lightweight cables designed for duct and aerial (lashed) installation. Features: - Flexible, craft-friendly buffer tubes to easily route in closures - Cables incorporate an innovative waterblocking design eliminates need for traditional flooding compound and provides efficient and craft-friendly cable preparation - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Stable performance over a wide temperature range - Dielectric central strength member gives no preferential bend and requires no bonding or grounding - Medium-density PE jacket is rugged, durable and easy to strip - Buffer tube is gel-filled - OM1 - Compatible with any telecommunications-g rade optical fiber - Optical Fiber Type: 62.5/125 um - Wavelength: 850/1300 nm - Maximum Attenuation: 3.4 dB / 1.0 km - Tensile Strength: 2700 N / 600 lb - Available Fiber Count: - 12 - 24 - 36 - 48 - 60 - 72 - 96 - 144 - 192 - 216 - 288

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS All-Dielectric Enhanced Cables (3280.. - 012KU4-T4130A20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS All-Dielectric Enhanced Cables (3280..
012KU4-T4130A20
Corning Cable ALTOS All-Dielectric Enhanced Cables (3280.. 012KU4-T4130A20
ALTOS All-Dielectric Enhanced Cables are lightweight cables designed for duct and aerial (lashed) installation. Features: - Flexible, craft-friendly buffer tubes to easily route in closures - Cables incorporate an innovative waterblocking design eliminates need for traditional flooding compound and provides efficient and craft-friendly cable preparation - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Stable performance over a wide temperature range - Dielectric central strength member gives no preferential bend and requires no bonding or grounding - Medium-density PE jacket is rugged, durable and easy to strip - Buffer tube is gel-filled - OM1 - Compatible with any telecommunications-g rade optical fiber - Optical Fiber Type: 62.5/125 um - Wavelength: 850/1300 nm - Maximum Attenuation: 3.4 dB / 1.0 km - Tensile Strength: 2700 N / 600 lb - Available Fiber Count: - 12 - 24 - 36 - 48 - 60 - 72 - 96 - 144 - 192 - 216 - 288

ALTOS All-Dielectric Enhanced Cables are lightweight cables designed for duct and aerial (lashed) installation.
Features:
- Flexible, craft-friendly buffer tubes to easily route in closures
- Cables incorporate an innovative waterblocking design eliminates need for traditional flooding compound and provides efficient and craft-friendly cable preparation
- SZ-stranded, loose tube design isolates fibers from installation
and environmental rigors and facilitates midspan access
- Stable performance over a wide temperature range
- Dielectric central strength member gives no preferential bend
and requires no bonding or grounding
- Medium-density PE jacket is rugged, durable and easy to strip
- Buffer tube is gel-filled
- OM1
- Compatible with any telecommunications-grade optical fiber
- Optical Fiber Type: 62.5/125 um
- Wavelength: 850/1300 nm
- Maximum Attenuation: 3.4 dB / 1.0 km
- Tensile Strength: 2700 N / 600 lb
- Available Fiber Count:
- 12
- 24
- 36
- 48
- 60
- 72
- 96
- 144
- 192
- 216
- 288

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012KU4-T4130A20
Product Name Corning Cable ALTOS All-Dielectric Enhanced Cables (3280..
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/APC Connectors. - F-SMF-28-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/APC
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details